EN
  • EN
  • DE

MBT35200MT2G

Part No MBT35200MT2G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 35V 2A 6-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 35V
Max Vce (sat) 310mV @ 20mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 1.5A, 1.5V
Maximum Power Dissipation 625mW
Frequency - Transition 100MHz
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 074340-MBT35200MT2G
Ultra Librarian 3D Model Ultra Librarian MBT35200MT2G CAD Model

Description

ON Semiconductor MBT35200MT2G Overview

The MBT35200MT2G is a high-performance, dual NPN and PNP bipolar transistor from ON Semiconductor, designed to offer a compact, efficient, and reliable solution for various electronic applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor components, known for their quality and durability.

Key Features

  • Transistor Type: The MBT35200MT2G contains a complementary pair of bipolar junction transistors, with one NPN and one PNP transistor, allowing for easy implementation in both sinking and sourcing configurations.
  • Package: It comes in a small SOT-363 package, which is ideal for space-constrained applications, providing a compact footprint while still maintaining good thermal and electrical performance.
  • Current Capacity: The device is capable of handling collector currents up to 100 mA, making it suitable for a wide range of applications, including signal processing, amplification, and switching.
  • Voltage Ratings: With a collector-emitter voltage (VCEO) of 20V for both transistors, the MBT35200MT2G ensures reliable operation in circuits with moderate voltage requirements.
  • Power Dissipation: It has a power dissipation rating of 225 mW, providing a good balance between power handling and size.

Applications

The MBT35200MT2G is versatile and can be used in a variety of electronic circuits. Its small size and complementary transistor configuration make it particularly well-suited for:

  • Portable and battery-powered devices
  • Signal amplification in audio and communication systems
  • DC-DC converters
  • Motor control circuits
  • Power management in consumer electronics

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The MBT35200MT2G is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it does not contain harmful materials. It is also characterized for operation from -55°C to +150°C, making it reliable across a wide range of environmental conditions.

In summary, the MBT35200MT2G from ON Semiconductor is a robust, efficient, and versatile component that delivers the performance required for modern electronic applications while adhering to environmental standards.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3479 $50.4455
355+ $0.2854 $101.3170
545+ $0.2765 $150.6925
750+ $0.2676 $200.7000
970+ $0.2587 $250.9390
1,295+ $0.2319 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess