The ON Semiconductor MC100E016FNR2 is a high-performance, 5V ECL 8-bit synchronous binary counter designed for use in advanced high-speed computing, data processing, and signal conditioning applications. This integrated circuit is part of ON Semiconductor's 10E series, known for its exceptional quality and reliability in demanding environments.
Key Features:
- High-Speed Operation: The MC100E016FNR2 is capable of handling fast clock input frequencies, making it suitable for high-speed applications where rapid counting is essential.
- 8-Bit Binary Counter: It provides an 8-bit binary counting sequence from 0 to 255, enabling a wide range of counting applications.
- Fully Synchronous Counting: All state changes, whether in counting or programming operations, are initiated by the LOW-to-HIGH transition of the clock.
- Master Reset: The inclusion of a master reset function allows for the synchronous clearing of the counter to the all-zeros state.
- Multiple Count Enable Inputs: Two count enable inputs, P and T, control the counting function. Both must be HIGH to enable counting.
- PECL Mode: The device operates in PECL mode, ensuring compatibility with other ECL components and systems.
- Temperature Range: The MC100E016FNR2 is designed to operate over a broad temperature range, suitable for various industrial and commercial environments.
- Package: It is available in a 28-lead PLCC package, providing a compact footprint for space-constrained applications.
Applications:
The MC100E016FNR2 from ON Semiconductor is ideal for a variety of applications, including:
- High-speed computing systems
- Digital signal processing (DSP)
- Automated test equipment (ATE)
- Frequency division and timing circuits
- Process control systems
Specifications:
Parameter
Value
Supply Voltage (V<sub>CC)
5V ± 10%
Operating Temperature Range
-40°C to +85°C
Package Type
28-lead PLCC
In summary, the MC100E016FNR2 is a robust and versatile synchronous binary counter chip that offers the precision and speed required by modern electronic systems. Its compatibility with ECL logic levels and ability to perform in a variety of environmental conditions make it a reliable choice for designers and engineers.