EN
  • EN
  • DE

MC100E155FN

Part No MC100E155FN
Manufacturer ON Semiconductor
Description 5V ECL 6-Bit 2:1 Mux-Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216578-MC100E155FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E155FN CAD Model

Description

ON Semiconductor MC100E155FN: A High-Performance 5V ECL 1:5 Differential Clock Driver

The ON Semiconductor MC100E155FN is a cutting-edge integrated circuit designed to provide precise clock distribution for high-speed digital systems. This 1:5 differential clock driver is part of ON Semiconductor's 100E series, which is renowned for its high performance in Emitter Coupled Logic (ECL) technology. The device operates with a 5V power supply and is capable of handling clock frequencies in the gigahertz range, making it an ideal choice for telecommunications, computing, and high-speed data processing applications.

The MC100E155FN features a single-ended ECL input and five differential ECL outputs. This configuration allows for the distribution of a single clock input signal to multiple destinations without signal degradation, ensuring synchronization across the system. The clock driver boasts minimal skew between outputs, which is crucial for maintaining the integrity of the timing signals in high-speed digital circuits.

Designed with ON Semiconductor's advanced high-speed bipolar technology, the MC100E155FN offers a slew rate that minimizes transition times, thereby reducing the possibility of timing errors. The device's differential design also enhances noise immunity, a critical factor in maintaining signal integrity in noisy environments typically encountered in industrial and computing applications.

Enclosed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, the MC100E155FN ensures a compact footprint on printed circuit boards (PCBs), providing designers with more space for other components. Its package is conducive to efficient heat dissipation, which is essential for maintaining performance and reliability at high operating frequencies.

Key features of the MC100E155FN include:

  • 5V ECL power supply operation
  • Single-ended ECL input to five differential ECL outputs
  • Low output-to-output skew
  • High-speed performance with gigahertz clock frequency handling
  • Enhanced noise immunity with differential design
  • Efficient heat dissipation with the PLCC package

The ON Semiconductor MC100E155FN is a robust and reliable solution for system designers who require a high-performance clock distribution network. Its advanced features and specifications make it a standout component in the realm of high-speed digital electronics.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess