Products specifications

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100E
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.1GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 101mA
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting SMD
Package 28-LCC (J-Lead)
Win Source Part Number 787610-MC100E451FNG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100E451
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC100E451FNG CAD Model

Description

The MC100E451FNG from ON Semiconductor is a state-of-the-art clock distribution chip designed to meet the stringent requirements of high-speed data communication systems. This integrated circuit is part of ON Semiconductor's 100E series, known for its high-speed ECL logic family, and is optimized for low skew clock distribution applications.

Key Features

  • Low Skew: The MC100E451FNG boasts an incredibly low within-device skew rate, which ensures synchronous clock distribution, minimizing timing errors in high-speed systems.
  • High Bandwidth: With its capacity to handle high frequencies, this device is perfect for applications that require rapid data processing and high bandwidth.
  • Multiple Outputs: Featuring five differential ECL/PECL clock outputs, it provides the flexibility needed for complex circuit designs.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for a variety of challenging environments.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it ensures a compact footprint and reliable connectivity.

Applications

The MC100E451FNG is ideal for a wide array of applications, including but not limited to:

  • Clock distribution in high-speed data systems
  • Telecommunications and networking equipment
  • Server and storage area networks
  • Test and measurement gear
  • High-performance computing

Technical Specifications

At the core of the MC100E451FNG's technical prowess are the following specifications:

  • Supply Voltage: The device operates on a standard ECL power supply voltage.
  • Frequency Range: It supports a broad frequency range suitable for various clocking requirements.
  • Signal Type: The chip is designed to handle differential ECL/PECL signals, ensuring high-speed and low-noise operation.

With its robust design and advanced features, the MC100E451FNG from ON Semiconductor is the ideal choice for engineers looking to implement a reliable clock distribution network in their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Lowest to $0.6441
ECAD model for CD74HC173M
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
IDT, Integrated Device Technology Inc
FAST 16-BIT REGISTER (3-STATE)
Need more? Email Us
ECAD model for 74FCT162374TPV
Fairchild/ON Semiconductor
Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin TSSOP T/R / IC D-TYPE POS TRG SNGL 20TSSOP
Lowest to $0.9053
ECAD model for MM74HCT574MTCX
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2873
ECAD model for SN74LVC74ADTG4
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Texas Instruments
IC FF D-TYPE SINGLE 9BIT 24SOIC
Need more? Email Us
ECAD model for SN74LVC823ADW
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.4329
ECAD model for SN74AUP1G80DBVTG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention