EN
  • EN
  • DE

BH1417F-E2

Part No BH1417F-E2
Manufacturer Rohm Semiconductor
Catalog RF Transmitters
Description IC TRANSMITTER FM STERO SOP22
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Frequency 76MHz to 90MHz, 87.5MHz to 108MHz
Applications Wireless Audio Link LSI
Modulation or Protocol FM
Power - Output -7dBm
Current - Transmitting 20mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 4 V to 6 V
Temperature Range - Operating -40°C to 85°C
Dimension 22-SOIC (0.213", 5.40mm Width)
Win Source Part Number 011553-BH1417F-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH1417F-E2 CAD Model

Description

BH1417F-E2 Product Description

The BH1417F-E2 FM stereo transmitter IC is a robust solution for high-quality audio transmission. Its design integrates advanced features aimed at providing exceptional broadcast capacity for modern audio applications.

  • Applications:
    • High-fidelity FM transmitters
    • Multi-device audio systems
    • Innovative audio broadcasting projects
  • Features and Benefits:
    • Impressive signal clarity owing to advanced PLL circuitry.
    • Low harmonic distortion for superior sound output.
    • Efficient design reduces power consumption while maintaining performance.
  • Additional Details:
    • Package Type: SOP-22
    • Compatible with a range of antennas for versatile application.
    • Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Rohm Semiconductor
Wireless Audio Link IC
Lowest to $85.5878
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969
Maxim Integrated
Low-Power Crystal-Based Ask Transmitter Automotive 8-Pin SOT-23 T/R / IC TRANSMITTER ASK SOT23-8
Lowest to $1.8866
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
NXP / Nexperia
Lowest to $2.6091
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1550 $57.7500
125+ $0.9471 $118.3875
190+ $0.9182 $174.4580
265+ $0.8882 $235.3730
340+ $0.8582 $291.7880
450+ $0.7704 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess