EN
  • EN
  • DE

MAX2363EGM-TD

Part No MAX2363EGM-TD
Manufacturer Maxim Integrated
Catalog RF Transmitters
Description DUAL-BAND QUADRATURE TRANSMITTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Maxim Integrated
Series MAX2363
Package Bulk
Product Status Active
Programmable Not Verified
Frequency 1.7GHz ~ 2GHz
Applications TDMA, WAN, Wireless LAN
Power - Output 7.7dBm ~ 10.7dBm
Data Interface SPI
Features PLL Frequency Synthesizer and PA
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Standard Package 35 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 209897-MAX2363EGM-TD
Ultra Librarian 3D Model Ultra Librarian MAX2363EGM-TD CAD Model

Description

MAX2363EGM-TD - RF Transceiver from Maxim Integrated

The MAX2363EGM-TD by Maxim Integrated is a high-performance, low-power RF transceiver designed for the demanding requirements of wireless communication applications. This versatile device is specifically tailored for Time Division Multiple Access (TDMA) systems, offering robust performance and reliability for a wide range of products, including mobile phones, data radios, and telemetry systems.

At the heart of the MAX2363EGM-TD is an advanced RF architecture that enables efficient frequency synthesis and signal processing, ensuring clear and stable communication even in challenging environments. The transceiver operates within a broad frequency range, making it suitable for multiple bands and standards. Its high level of integration reduces the need for external components, simplifying design, and saving valuable board space.

Key features of the MAX2363EGM-TD include:

  • High Integration: Incorporates an RF front-end, IF filters, and a frequency synthesizer, minimizing the external component count.
  • Low Power Consumption: Optimized for battery-operated devices, the transceiver maintains excellent performance while conserving power.
  • Flexible Interface: Features a user-friendly interface that is compatible with a variety of baseband processors, enabling seamless integration into existing designs.
  • Programmable Parameters: Offers programmable settings for power levels, modulation schemes, and more, allowing customization to specific application requirements.
  • Compact Package: Available in a compact 48-pin surface-mount package, the MAX2363EGM-TD is designed for space-constrained applications.

The MAX2363EGM-TD transceiver is built with Maxim Integrated's commitment to quality and performance, ensuring reliable operation over a wide temperature range and a long product lifespan. Whether you're developing a new wireless communication solution or upgrading an existing system, the MAX2363EGM-TD provides the functionality and flexibility needed to meet the demands of today's fast-paced wireless industry.

You May Also Be Interested in

Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
NXP / Nexperia
Lowest to $2.6091
Infineon Technologies
Lowest to $14.9607
Infineon Technologies
IC TX ASK/FSK 434MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $1.5451
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Melexis Technologies NV
IC XMITTER/LO SOURCE 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3178 $67.9068
13+ $9.2874 $120.7362
20+ $8.9963 $179.9260
27+ $8.7064 $235.0728
35+ $8.4165 $294.5775
46+ $7.5456 $347.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess