EN
  • EN
  • DE

SRE-2401ST

Part No SRE-2401ST
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (S)
Description Rotary Encoder Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 340158-SRE-2401ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRE-2401ST CAD Model

Description

The SRE-2401ST is a compact, low-profile single pole double throw (SPDT) switch manufactured by Mitsumi. It's designed for surface mount applications and is commonly used in electronic devices for signal routing and selection. This switch offers reliable performance and is suitable for various consumer and industrial applications where space is a constraint.

Applications

  • Audio equipment: Signal switching in amplifiers and mixers.
  • Communication devices: Antenna selection in wireless devices.
  • Testing and measurement equipment: Signal routing in testing circuits.
  • Consumer electronics: Mode selection in various electronic gadgets.

Features

  • SPDT configuration: Single pole, double throw switching action.
  • Surface mount design: Suitable for automated assembly processes.
  • Compact size: Space-saving design for dense circuit boards.
  • Low profile: Minimizes the height of the component on the PCB.
  • High reliability: Durable construction for long-term performance.

Benefits

  • Efficient signal routing: Allows for easy switching between different signal paths.
  • Reduced board space: Compact size enables denser circuit layouts.
  • Cost-effective: Provides a reliable switching solution at a reasonable cost.
  • Easy integration: Surface mount design simplifies assembly and soldering.
  • Improved device performance: Enables flexible signal management in electronic devices.

Additional Details

The SRE-2401ST operates with a typical voltage range suitable for various electronic circuits. The exact electrical specifications, such as contact resistance and insulation resistance, vary depending on the specific model and manufacturer's datasheet. The materials used in its construction are chosen for their durability and electrical characteristics. This switch's mechanical life is rated for a high number of switching cycles, ensuring long-term reliability in demanding applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5885 $55.5975
80+ $1.3034 $104.2720
120+ $1.2627 $151.5240
165+ $1.2220 $201.6300
215+ $1.1812 $253.9580
285+ $1.0590 $301.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess