EN
  • EN
  • DE

MC100EL01DR2

Part No MC100EL01DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR ECL 4INPUT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207747-MC100EL01DR2
Ultra Librarian 3D Model Ultra Librarian MC100EL01DR2 CAD Model

Description

ON Semiconductor MC100EL01DR2: A High-Performance ECL Differential Driver

The MC100EL01DR2 is a cutting-edge Emitter Coupled Logic (ECL) differential driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's high-performance integrated circuit portfolio, designed to cater to the demanding requirements of high-speed digital data transmission systems.

The MC100EL01DR2 is built with advanced semiconductor technology, offering a differential line driver that ensures high-speed operation and signal integrity. This integrated circuit is particularly suitable for applications requiring low skew and pulse width distortion, such as clock distribution networks, high-speed data communication lines, and automated test equipment.

Key Features and Benefits

  • High-Speed Performance: The device is capable of operating at exceptionally high speeds, making it ideal for systems that require fast data rates and minimal delay.
  • Differential Inputs and Outputs: Equipped with differential inputs and outputs, the MC100EL01DR2 provides enhanced noise immunity and reduced electromagnetic interference (EMI), crucial for maintaining signal fidelity in noisy environments.
  • Reduced Power Consumption: ON Semiconductor's commitment to energy efficiency is reflected in this product, which is designed to operate with a low supply voltage, minimizing power consumption without compromising performance.
  • Compatibility: The device is compatible with ECL 10K and 100K logic families, offering designers flexibility and ease of integration into existing systems.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC100EL01DR2 is versatile and can be used across various high-speed digital applications, including:

  • Clock Distribution Networks
  • High-Speed Data Communication Lines
  • Automated Test Equipment
  • Backplane Interconnect Systems

ON Semiconductor's MC100EL01DR2 is offered in a compact SOIC-8 package, making it a space-efficient choice for modern electronic systems. With its combination of speed, power efficiency, and noise immunity, this ECL differential driver stands out as an excellent solution for any application where high-speed digital signal processing is paramount.

For detailed specifications, application notes, and additional resources, designers and engineers should consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Analog Devices Inc.
CMOS 4/8 Channel Analog Multiplexers
Lowest to $70.4469
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
NXP / Nexperia
Triple 1-2-2 Input OR-AND/OR-AND-INVERTER Gate
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INP 8-TSSOP
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess