EN
  • EN
  • DE

MC100EL11DR2GKEL11

Part No MC100EL11DR2GKEL11
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999653-MC100EL11DR2GKEL11
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC100EL11DR2GKEL11 CAD Model

Description

The MC100EL11DR2G is a high-performance Clock Fanout Buffer from ON Semiconductor, designed to meet the stringent requirements of today's high-speed digital systems. This device is part of ON Semiconductor's EL11 series, which is renowned for its reliability and efficiency in distributing clock signals with minimal skew and jitter.

Key Features

  • High-Speed Performance: The MC100EL11DR2G operates at a high frequency range, making it suitable for applications requiring fast signal processing.
  • Differential ECL Outputs: It features two differential ECL (Emitter Coupled Logic) outputs, providing a reliable and stable signal for high-speed digital circuits.
  • Low Output Skew: The device is engineered to offer low output-to-output skew, which is essential for maintaining signal timing integrity in synchronous systems.
  • Flexible Power Supply: It supports a wide range of power supply voltages, accommodating various system design requirements.
  • Temperature Range: The MC100EL11DR2G is designed to operate over an extended temperature range, ensuring performance in diverse operating conditions.
  • Surface Mount Package: The device comes in a compact surface-mount package, enabling easy integration into space-constrained applications.

Applications

The MC100EL11DR2G is ideal for use in a variety of high-speed digital applications, including:

  • Clock distribution networks
  • Telecommunications and networking equipment
  • Data centers and server farms
  • High-speed data acquisition systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EL11DR2G is manufactured under stringent quality control standards, ensuring that it meets the reliability demands of the most critical applications. With its robust design and proven performance, the MC100EL11DR2G is a trusted solution for clock signal distribution needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess