EN
  • EN
  • DE

MC100EL17DWR2

Part No MC100EL17DWR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 5V ECL Quad Differential Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V ~ 5.7 V
Resolution 4
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1216622-MC100EL17DWR2
Manufacturer Homepage www.onsemi.com
Family Name MC100EL17
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL17DWR2 CAD Model

Description

The ON Semiconductor MC100EL17DWR2 is a high-performance differential receiver designed for applications requiring ultra-fast and precise signal reception. This device is part of the MC100EL series, known for its exceptional quality and reliability in handling differential signals. It is particularly well-suited for high-speed data communication and processing tasks where signal integrity is paramount.

Key Features

  • High Speed: The MC100EL17DWR2 is capable of handling data rates that are significantly higher than standard differential receivers, making it ideal for advanced communication systems and high-speed data processing.
  • Differential Design: This receiver is designed to accept differential input signals, which helps to minimize common-mode noise and enhance signal integrity, especially in noisy environments.
  • Power Supply: It operates with a standard 5V power supply, providing compatibility with a wide range of other electronic components and systems.
  • Output Options: The device offers both true and complementary outputs, giving designers flexibility in interfacing with subsequent stages of their circuitry.
  • Temperature Range: It is specified for operation over the full industrial temperature range, making it reliable in a variety of challenging environmental conditions.

Applications

The MC100EL17DWR2 is versatile and can be used in numerous applications, including:

  • High-speed data transfer systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Telecommunication infrastructure
  • Professional audio and video equipment

Package Information

The ON Semiconductor MC100EL17DWR2 is available in a SOIC-8 wide body package, which ensures ease of handling and mounting on printed circuit boards (PCBs). Its compact size allows for efficient use of board space without compromising performance.

Conclusion

Overall, the MC100EL17DWR2 from ON Semiconductor is a testament to the company's commitment to providing high-quality, high-speed communication solutions. Its differential design, combined with the ability to operate across a broad temperature range and its flexible output options, make this differential receiver an excellent choice for designers looking to enhance their high-speed signal processing and communication systems.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC 25BIT CONFIG REG BUFF 96-BGA
Lowest to $14.6778
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Renesas Electronics America
IC DDR REGISTER 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 959 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess