EN
  • EN
  • DE

MC100EL31DR2

Part No MC100EL31DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5 V ECL D Flip-Flop With Set and Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.8GHz
Operating Supply Voltage -4.2 V ~ -5.7 V
Current - Quiescent 32mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1216628-MC100EL31DR2
Manufacturer Homepage www.onsemi.com
Family Name MC100EL31
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL31DR2 CAD Model

Description

The MC100EL31DR2 is a cutting-edge D flip-flop device from ON Semiconductor, renowned for its high-speed performance and reliability in digital circuits. This device is part of the ECLinPS MAX™ family, designed to operate at exceptionally high speeds with minimal power consumption, making it an ideal choice for a variety of demanding applications.

Key Features

  • Differential D-Type Flip-Flop: The MC100EL31DR2 provides precise edge-triggered data storage and retrieval, ensuring accurate timing and synchronization in digital systems.
  • High-Speed Operation: Engineered for rapid data processing, this flip-flop can handle GHz clock frequencies, catering to applications requiring swift data throughput.
  • 5V ECL Power Supply: The device operates on a standard 5V ECL power supply, maintaining compatibility with existing ECL systems while delivering robust performance.
  • Asynchronous Set/Reset: With its built-in set/reset functionality, the MC100EL31DR2 can be quickly initialized or reset without the need for clock cycles, enhancing its versatility in system design.
  • Temperature Range: This flip-flop operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC100EL31DR2 is adept at meeting the stringent requirements of high-speed digital networks, advanced computing systems, and signal processing units. Its rapid data handling capabilities make it a quintessential component in:

  • Telecommunication infrastructure
  • High-speed servers and data centers
  • Test and measurement equipment
  • High-frequency trading platforms

Product Specifications

ON Semiconductor's MC100EL31DR2 comes in an SOIC-8 package, offering a compact footprint for space-constrained applications. The device features a fully differential clock input to minimize skew and provides a Q and Qbar output for flexible integration into various logic paths. With its industry-standard footprint and lead-free design, the MC100EL31DR2 adheres to environmental standards and is suitable for a wide range of commercial and industrial applications.

Conclusion

For designers looking for high-speed, reliable flip-flop solutions, the MC100EL31DR2 from ON Semiconductor stands out as an exceptional choice. Its combination of speed, power efficiency, and robust feature set makes it a valuable addition to any high-performance digital system.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess