EN
  • EN
  • DE

SY100EPT22VZC

Part No SY100EPT22VZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT22
Standard Package 95
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256171-SY100EPT22VZC
Ultra Librarian 3D Model Ultra Librarian SY100EPT22VZC CAD Model

Description

The SY100EPT22VZC is a high-performance, precision integrated circuit from Microchip Technology, specifically designed for demanding applications that require robust signal conditioning and translation. This state-of-the-art device is part of the ECLinPS MAX™ family, which is renowned for delivering exceptional performance in terms of speed and signal integrity.

Key Features:

  • Dual Differential PECL to TTL Translator: The SY100EPT22VZC is capable of translating signals from PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, making it an ideal bridge for interfacing between these two logic families.
  • High-Speed Operation: Designed for high-speed applications, this device can support data rates that are essential for today's high-performance digital systems.
  • 5V Tolerant TTL Inputs: The TTL inputs of the SY100EPT22VZC are 5V tolerant, allowing for greater flexibility in interfacing with various logic levels and ensuring compatibility with a wide range of TTL devices.
  • Flow-Through Pinout: The device features a flow-through pinout design, which simplifies PCB layout and reduces signal degradation by minimizing trace lengths.
  • Temperature Range: It is operational over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Packaging: The SY100EPT22VZC comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications without compromising on performance.

Applications:

The versatility of the SY100EPT22VZC allows it to be used in a wide array of applications, including but not limited to:

  • High-speed communication systems
  • Signal conditioning and level translation in mixed-voltage environments
  • Network routers and switches
  • Data acquisition and transmission
  • Test and measurement equipment

With its combination of high-speed performance, temperature resilience, and signal translation capabilities, the Microchip Technology SY100EPT22VZC is a reliable and efficient solution for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess