EN
  • EN
  • DE

MC100EL90DW

Part No MC100EL90DW
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRIPLE ECL-PECL 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EL
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL90
Standard Package 38 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633966-MC100EL90DW
Ultra Librarian 3D Model Ultra Librarian MC100EL90DW CAD Model

Description

The ON Semiconductor MC100EL90DW is a high-performance, 5V ECL Differential Data and Clock D Flip−Flop designed for use in systems that demand fast and precise edge-triggered flip-flop functions. This device is part of ON Semiconductor's 100EL series, which is renowned for its high-speed integrated circuits that operate with low power consumption and provide exceptional reliability.

Key Features

  • High Speed: The MC100EL90DW is capable of toggling at speeds up to 3 GHz, making it ideal for high-speed data processing and clock management applications.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is critical in environments with high electromagnetic interference (EMI).
  • Edge-Triggered Flip-Flop: The device is designed to capture data on the rising or falling edge of the clock signal, providing precise timing for data synchronization.
  • 5V Power Supply: It operates on a 5V power supply, allowing for easy integration with other 5V ECL logic family components.
  • Temperature Range: The MC100EL90DW is designed to operate over the full military temperature range of -55°C to +125°C, ensuring reliable performance in extreme conditions.

Applications

The MC100EL90DW is suitable for a variety of applications that require high-speed data transmission and precise timing, such as:

  • High-speed computing and data processing
  • Telecommunications and networking equipment
  • Signal processing and clock distribution systems
  • Aerospace and defense electronics
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The MC100EL90DW is manufactured with robust materials and tested to ensure it meets the high reliability standards expected from a leading semiconductor provider.

With its combination of speed, precision, and reliability, the ON Semiconductor MC100EL90DW is an excellent choice for designers seeking a dependable flip-flop solution for their high-speed digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC LEVEL XLATOR/TXRX XSON8U
Need more? Email Us
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
TXRX XLATING DUAL 3ST 6TSSOP
Lowest to $0.2219
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess