EN
  • EN
  • DE

MC100ELT25DT

Part No MC100ELT25DT
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description 5 V Differential ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 8TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Channels per Circuit 1
Input Signal ECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100ELT25
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216668-MC100ELT25DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100ELT25DT CAD Model

Description

ON Semiconductor MC100ELT25DT Differential ECL to TTL Translator

The ON Semiconductor MC100ELT25DT is a high-performance integrated circuit designed for converting ECL (Emitter Coupled Logic) level signals to TTL (Transistor-Transistor Logic) levels. This differential ECL to TTL translator is part of ON Semiconductor's 100ELT series, known for their reliability and efficiency in high-speed digital signal processing applications.

This device is specifically engineered to address the needs of systems requiring the translation of high-speed differential ECL signals to compatible TTL logic levels. It is commonly used in telecommunication, data communication, and high-speed computing environments where signal integrity and speed are critical.

The MC100ELT25DT features a differential PECL (Positive Emitter Coupled Logic) input structure and a TTL output structure. It is capable of handling clock rates exceeding 1GHz, and data rates that can support the most demanding applications. The translator operates with a VCC supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL power supply levels.

The device is housed in a compact SOIC-8 package, which minimizes board space and is suitable for surface mount technology (SMT). The MC100ELT25DT also offers a fail-safe feature that ensures the TTL output is in a high state when inputs are left open.

Key features of the ON Semiconductor MC100ELT25DT include:

  • High-speed ECL to TTL signal translation
  • Differential PECL inputs
  • Compatible with MECL 10H ECL logic levels
  • Operating range from 4.5V to 5.5V
  • SOIC-8 packaging for SMT
  • Fail-safe feature for open input conditions
  • Extended temperature range for flexible use in various environments

With its robust design and high-speed capabilities, the ON Semiconductor MC100ELT25DT is an excellent choice for designers looking to bridge the gap between ECL and TTL logic families, ensuring seamless integration and optimal performance in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1165 $56.9320
18+ $5.8392 $105.1056
27+ $5.6568 $152.7336
37+ $5.4743 $202.5491
48+ $5.2918 $254.0064
64+ $4.7444 $303.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,596 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess