EN
  • EN
  • DE

MC100EP016AFAG

Part No MC100EP016AFAG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description 3.3 V ECL 8-Bit Synchronous Binary Up Counter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Tray
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 1.4GHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 70°C
Mounting SMD
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 1216674-MC100EP016AFAG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP016
Introduction Date September 27, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC100EP016AFAG CAD Model

Description

ON Semiconductor MC100EP016AFAG: High-Speed 3.3V ECL Programmable Delay Chip

The MC100EP016AFAG is a versatile and high-performance programmable delay chip (PDC) designed and manufactured by ON Semiconductor. This integrated circuit is a part of ON Semiconductor's 3.3V ECL high-speed series, specifically engineered to meet the demanding requirements of timing adjustment and signal delay applications in various systems.

Constructed with advanced silicon germanium technology, the MC100EP016AFAG offers precise delay increments and a wide range of programmability. It features a fully differential design, ensuring excellent noise immunity and signal integrity, which is crucial for high-speed digital circuits. The device operates over a supply voltage range of 3.0V to 3.6V, making it compatible with standard 3.3V ECL systems.

One of the key attributes of the MC100EP016AFAG is its programmable delay range, which can be set from 2.0ns to 10.0ns in 63 steps, providing fine granularity in delay adjustment. The delay steps are uniform and have a minimal temperature and voltage coefficient, ensuring stable performance across various operating conditions. The programming of the delay steps is achieved through a 6-bit parallel interface, allowing for easy integration into digital systems.

The device also boasts a high-frequency operation capability, with a maximum input frequency of 3.0GHz, making it suitable for high-speed communication protocols and signal processing tasks. Additionally, the MC100EP016AFAG features a differential PECL mode of operation, which minimizes power supply noise and cross-talk, further enhancing the signal quality.

For design flexibility, the MC100EP016AFAG is available in a compact 32-lead LQFP package, which is ideal for space-constrained applications. Its robust design ensures reliable operation in a wide temperature range from -40°C to +85°C, catering to industrial and commercial environments.

In summary, the ON Semiconductor MC100EP016AFAG is a high-quality, programmable delay chip that offers precise timing adjustment, high-speed operation, and a differential design. It is an excellent choice for designers looking for a PDC to optimize the timing and synchronization of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess