EN
  • EN
  • DE

MC100EP131FAR2G

Part No MC100EP131FAR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG QUAD 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 3GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3 V to -5.5 V
Current - Quiescent 120mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 32-LQFP
Win Source Part Number 1072784-MC100EP131FAR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP131FAR2G CAD Model

Description

ON Semiconductor MC100EP131FAR2G Product Overview

The MC100EP131FAR2G is a high-performance integrated circuit from ON Semiconductor, renowned for its precision and reliability in demanding applications. This 2.5V / 3.3V ECL 4-Bit D-Type Flip-Flop with Set and Reset is designed for use in systems that require fast edge rates and clock frequencies, making it an ideal choice for high-speed data transmission and processing tasks.

Key Features

  • High-Speed Operation: This device is capable of handling clock frequencies that are significantly higher than standard logic components, enabling it to perform exceptionally well in applications requiring rapid data throughput.
  • Differential D-Type Flip-Flop: The differential inputs provide improved noise immunity and allow for the use of differential signaling for enhanced signal integrity.
  • Set/Reset Capabilities: The flip-flop includes asynchronous set and reset inputs for greater control over the logic state, which is crucial for initialization and error handling in complex digital systems.
  • Compatible with PECL: The device operates with Positive Emitter Coupled Logic (PECL) levels, making it compatible with existing PECL systems and offering a straightforward integration path.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance in environments that may experience temperature variations.

Applications

The MC100EP131FAR2G is a versatile component that can be used in a variety of applications, including but not limited to:

  • Data Communication Equipment
  • High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • Test and Measurement Equipment
  • Server and Storage Platforms

Quality and Reliability

As with all ON Semiconductor products, the MC100EP131FAR2G is manufactured to the highest quality standards. It is designed to meet stringent industry requirements, ensuring long-term reliability and consistent performance in even the most challenging applications.

Whether you're developing advanced computing systems, upgrading telecommunications networks, or creating state-of-the-art electronic devices, the MC100EP131FAR2G from ON Semiconductor provides the speed, precision, and reliability needed to achieve your design goals.

You May Also Be Interested in

Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess