EN
  • EN
  • DE

MC100EP16MNR4G

Part No MC100EP16MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR/DRVR 5V DIFF ECL 8-DFN  /  Differential Receiver/Driver IC 8-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr onsemi
Series 100EP
Package Tape & Reel (TR),Cut Tape (CT)
Logic Type Differential Receiver/Driver
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number MC100EP16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MC100EP16MNR4G-OS,ONSONSMC100EP16MNR4G,MC100EP16MNR4GOSCT,MC100EP16MNR4G-ND,MC100EP16MNR4GOSTR,=MC100EP16MNR4GOSCT-ND
Standard Package 1,000
Win Source Part Number 1076592-MC100EP16MNR4G
Ultra Librarian 3D Model Ultra Librarian MC100EP16MNR4G CAD Model

Description

Product Overview: MC100EP16MNR4G

The MC100EP16MNR4G is a high-performance, precision integrated circuit from ON Semiconductor, renowned for its exceptional quality and reliability in the semiconductor industry. This device is a part of the ECLinPS MAX™ family, which is engineered to deliver high-speed performance in demanding applications.

Key Features

  • Differential Receiver/Driver: The MC100EP16MNR4G functions as a differential receiver/driver, making it ideal for managing differential signals with high accuracy and minimal noise.
  • High Bandwidth: With a typical bandwidth of over 3 GHz, this device is suited for high-speed data transmission and processing applications.
  • Low Voltage Operation: It operates at a nominal supply voltage of 3.3V, providing a power-efficient solution without compromising on performance.
  • Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Pb-Free and RoHS Compliant: ON Semiconductor ensures that the MC100EP16MNR4G adheres to environmental regulations, with a lead-free and RoHS-compliant design.

Applications

The MC100EP16MNR4G is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed communication infrastructure
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Signal processing
  • Data acquisition systems

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the MC100EP16MNR4G is manufactured to the highest standards, offering reliability for critical applications where failure is not an option. The device is subjected to rigorous testing and quality control measures, ensuring consistent performance across the product range.

Technical Specifications

The MC100EP16MNR4G comes in a compact 16-lead SOIC package, making it suitable for space-constrained applications. It features a fast propagation delay and rise/fall times, complemented by a differential design that minimizes signal skew and provides robust noise immunity.

Ordering and Availability

For detailed ordering information and availability, customers can access ON Semiconductor's product database or contact their sales and distribution network for personalized support.

You May Also Be Interested in

Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess