EN
  • EN
  • DE

SCANH162512SM

Part No SCANH162512SM
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 16BIT 64FBGA  /  Universal Bus Transceiver 16-Bit 64-NFBGA (8x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series SCAN
Package Tray
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 16-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LFBGA
Supplier Device Package 64-NFBGA (8x8)
Base Product Number SCANH1
Other Names *SCANH162512SM
Standard Package 360
RoHS Status RoHS non-compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255928-SCANH162512SM
Ultra Librarian 3D Model Ultra Librarian SCANH162512SM CAD Model

Description

The SCANH162512SM is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive line of scanning and imaging devices, tailored for precision and efficiency in a variety of applications.

At the heart of the SCANH162512SM is its capability to handle high-speed data acquisition and processing, making it an ideal choice for advanced scanning systems. It is built to support complex algorithms and can seamlessly interface with other components in a system to provide a comprehensive solution for data handling and manipulation.

Key Features:

  • High-Speed Performance: The SCANH162512SM is engineered to operate at high speeds, ensuring rapid data acquisition and processing, which is crucial for time-sensitive applications.
  • Robust Data Handling: With its advanced data handling capabilities, this product can manage large volumes of information, maintaining integrity and accuracy.
  • Versatility: Texas Instruments has designed the SCANH162512SM to be versatile, making it suitable for a wide range of applications, from industrial scanning systems to medical imaging equipment.
  • Integration: The device is designed for easy integration into existing systems, providing a smooth upgrade path for enhancing the functionality of current equipment.
  • Reliability: As with all Texas Instruments products, reliability is a cornerstone of the SCANH162512SM, ensuring dependable performance over its lifespan.

Applications:

The SCANH162512SM's advanced features make it an excellent choice for a variety of applications. It is commonly used in:

  • Industrial scanning systems
  • Medical imaging devices
  • Barcode readers
  • Document scanners
  • Quality control and inspection systems

Overall, the SCANH162512SM from Texas Instruments is a testament to the company's commitment to providing high-quality, innovative products that meet the evolving needs of the technology industry. Its combination of speed, versatility, and reliability makes it a top contender for professionals looking for a scanning and imaging solution.

You May Also Be Interested in

NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Lowest to $1.3719
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us
Texas Instruments
12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess