EN
  • EN
  • DE

CD74HCT299M96

Part No CD74HCT299M96
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV SHIFT REGISTER 20SOIC / Shift Register Single 8-Bit Serial/Parallel to Serial/Parallel 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 771408-CD74HCT299M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT299M96
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CD74HCT299M96 CAD Model

Description

Product Overview: CD74HCT299M96

The CD74HCT299M96 is a high-performance, CMOS Logic 8-Bit Universal Shift/Storage Register manufactured by Texas Instruments. Designed to meet the demanding requirements of high-speed data manipulation and storage, this integrated circuit is a versatile addition to any digital system requiring shift register capabilities.

Key Features

  • Logic Type: 8-Bit Universal Shift/Storage Register
  • Operating Voltage: 4.5V to 5.5V
  • Logic Family: HCT
  • Output Type: Tri-State
  • Shift Register Function: Universal
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Propagation Delay Time: 165ns at 4.5V

Product Description

The CD74HCT299M96 is an 8-bit shift/storage register with three-state bus interface capability. The device is capable of performing a variety of functions including parallel-to-serial conversion, serial-to-parallel conversion, holding register, and clear operation. The versatility of the CD74HCT299M96 makes it an ideal choice for use in a wide array of applications such as data storage, data transferring, and digital signal processing.

With its tri-state outputs, the CD74HCT299M96 can drive bus lines directly or be connected in a bus-oriented system. The register has multiple modes of operation, including shift left, shift right, hold, and clear. The parallel inputs/outputs are accessible for loading or retrieving data when the device is in either shift or hold mode.

The CD74HCT299M96 operates within a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels while maintaining the low power consumption of CMOS technology. The device is encapsulated in a 20-pin SOIC package, ensuring a compact footprint for space-constrained applications. Furthermore, it is designed to function over an extended temperature range, making it suitable for industrial and automotive environments where reliability is crucial.

Overall, the CD74HCT299M96 from Texas Instruments is a robust and reliable component that provides designers with a flexible solution for data manipulation tasks in their digital circuits.

You May Also Be Interested in

Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
20-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4443
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
IDT, Integrated Device Technology Inc
IC UNIV BUS DVR 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
18-BIT REGISTERED BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Lowest to $19.2563
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Lowest to $1.1217
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3719 $54.8760
90+ $1.1256 $101.3040
140+ $1.0905 $152.6700
190+ $1.0553 $200.5070
250+ $1.0201 $255.0250
330+ $0.9146 $301.8180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess