EN
  • EN
  • DE

MC100EP29MNG

Part No MC100EP29MNG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 20QFN  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr onsemi
Package Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply 3V ~ 5.5V
Current - Quiescent (Iq) 57 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-QFN (4x4)
Package / Case 20-VFQFN Exposed Pad
Base Product Number MC100EP29
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSMC100EP29MNG,MC100EP29MNGOSDKR-ND,MC100EP29MNG-ND,MC100EP29MNGOSTR-ND,MC100EP29MNGOSTRINACTIVE,MC100EP29MNGOSDKRINACTIVE,MC100EP29MNGOS,2156-MC100EP29MNG-OS,MC100EP29MNGOSCT-ND,MC100EP29MNGOSTR,MC100EP29MNGOSDKR,MC100EP29MNGOSCT
Standard Package 92
Win Source Part Number 1028311-MC100EP29MNG
Ultra Librarian 3D Model Ultra Librarian MC100EP29MNG CAD Model

Description

The MC100EP29MNG is a state-of-the-art integrated circuit from ON Semiconductor, designed for high-speed differential ECL to LVPECL translation. This device is part of ON Semiconductor's 100EP series, which is renowned for its high-performance and reliability in demanding applications. The MC100EP29MNG is particularly suitable for use in telecommunication, data communication, and high-speed computing environments where signal integrity and speed are of paramount importance.

Key Features

  • High-Speed Performance: The device is capable of handling clock frequencies up to 3 GHz, making it ideal for high-speed data transmission and processing.
  • Differential ECL to LVPECL Translation: It translates ECL input levels to LVPECL output levels, ensuring compatibility between different logic families and signal integrity across system interfaces.
  • Power Supply Flexibility: The MC100EP29MNG operates with a supply voltage of 2.375 V to 3.465 V, allowing for flexible integration into various system power schemes.
  • Temperature Range: The device is designed to function optimally over an industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of operating conditions.
  • Package: It is offered in a 32-lead QFN package, which is compact and suitable for space-constrained applications.

Applications

The MC100EP29MNG is highly versatile and can be used in a variety of applications, including:

  • High-speed digital data processing
  • Telecommunications and networking equipment
  • Automated test equipment (ATE)
  • Signal path optimization in high-frequency systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC100EP29MNG is manufactured under strict quality control standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and ON Semiconductor's reputation for reliability, this device is an excellent choice for designers looking to enhance system performance and longevity.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.9094 $80.7282
6+ $22.0796 $132.4776
9+ $21.3896 $192.5064
12+ $20.6996 $248.3952
15+ $20.0097 $300.1455
20+ $17.9397 $358.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess