EN
  • EN
  • DE

MC100EP31D

Part No MC100EP31D
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP ECL SET/RST 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 100EP
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 3 GHz
Trigger Type Positive Edge
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC100EP31
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634049-MC100EP31D
Ultra Librarian 3D Model Ultra Librarian MC100EP31D CAD Model

Description

The MC100EP31D from ON Semiconductor is a high-performance, differential ECL (Emitter Coupled Logic) D flip-flop designed for use in systems requiring very high-speed data paths. This device is a part of ON Semiconductor's 100EP series, which is renowned for its fast propagation delay and minimal rise and fall times, making it ideal for high-frequency applications.

Key Features

  • High Speed: The MC100EP31D offers a maximum frequency of 3 GHz, ensuring rapid data processing and high-speed operation for demanding applications.
  • Differential Design: Its differential inputs and outputs provide improved noise immunity and allow for the use of long interconnects without compromising signal integrity.
  • Power Supply: The device operates from a 3.3V power supply, making it compatible with a wide range of electronic systems and simplifying power management.
  • Temperature Range: It is designed to work over an extended industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
  • Functionality: The MC100EP31D features a fully differential clocked D input and Q output, along with an asynchronous reset (RESET) input that resets the Q output to a low state when asserted.

Applications

The MC100EP31D is suitable for a variety of applications that require high-speed data manipulation and timing control, including:

  • High-speed networking and telecommunication equipment
  • Advanced computing systems
  • Precision timing circuits
  • Automated test equipment
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100EP31D is manufactured under strict quality control measures to ensure consistent performance and reliability. It is available in a small 8-lead SOIC package, which saves board space and is suitable for compact designs.

Overall, the MC100EP31D from ON Semiconductor represents a robust and reliable solution for designers looking to implement high-speed flip-flops in their digital systems, offering a blend of speed, power efficiency, and noise immunity.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9175 $59.0100
29+ $4.0350 $117.0150
45+ $3.9089 $175.9005
62+ $3.7828 $234.5336
79+ $3.6567 $288.8793
106+ $3.2784 $347.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess