EN
  • EN
  • DE

MC100EP451

Part No MC100EP451
Manufacturer ON Semiconductor
Description 3.3V / 5VECL 6-Bit Differential Register with Master Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216758-MC100EP451
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP451 CAD Model

Description

The MC100EP451 from ON Semiconductor is a high-performance differential clock driver designed for precision clock distribution in demanding applications. This integrated circuit is part of the ECLinPS MAX™ family, offering exceptional signal integrity with minimal skew and jitter, which is essential for advanced communication systems, high-speed data processing, and critical timing applications.

Key Features

  • High-Speed Performance: The MC100EP451 is capable of handling clock frequencies up to 3.2 GHz, making it suitable for high-frequency clock distribution networks.
  • Differential ECL Outputs: It provides two pairs of differential outputs, ensuring robust signal transmission with reduced electromagnetic interference (EMI).
  • Low Skew: The device features exceptionally low output-to-output skew, which enhances the reliability and timing precision of the system.
  • Flexible Power Supply: It can operate with a wide range of supply voltages from –4.2V to –5.5V, providing design flexibility for various applications.
  • Enable/Disable Function: An enable/disable function allows the user to conserve power by shutting down the outputs when not in use.

Applications

With its high-speed capabilities and low skew, the MC100EP451 is ideal for a variety of applications, including:

  • Telecommunication and networking equipment
  • Servers and high-performance computing
  • Test and measurement systems
  • High-speed data acquisition
  • Satellite and broadband communications

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EP451 is no exception. This clock driver is manufactured to the highest standards, ensuring consistent performance and durability for long-term operation in critical systems. Whether you are designing for a commercial, industrial, or military application, the MC100EP451 offers a reliable solution for your high-speed clock distribution needs.

Conclusion

The MC100EP451 from ON Semiconductor stands out as a superior choice for engineers looking for a high-speed differential clock driver. With its advanced features and reliable performance, it is poised to meet the stringent requirements of modern electronic systems, driving precise clock signals where they are needed most.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess