EN
  • EN
  • DE

MC100EP451MNR4G

Part No MC100EP451MNR4G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 3.3V / 5V ECL 6-Bit Differential Register with Master Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EP
Packaging Reel - TR
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 3GHz
Operating Supply Voltage -3 V ~ -5.5 V
Current - Quiescent 135mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-VFQFN Exposed Pad
Win Source Part Number 1216760-MC100EP451MNR4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100EP451
Introduction Date April 25, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC100EP451MNR4G CAD Model

Description

ON Semiconductor MC100EP451MNR4G Product Overview

The ON Semiconductor MC100EP451MNR4G is a high-performance, 5V ECL Differential Clock Driver designed to meet the demanding needs of high-speed data systems. This integrated circuit is part of ON Semiconductor's high-speed product portfolio, offering a robust solution for clock distribution in telecommunications, computing, and high-speed data processing applications.

Key Features

  • High-Speed Performance: The MC100EP451MNR4G is capable of handling clock frequencies well into the gigahertz range, ensuring minimal skew and jitter in the most demanding clock distribution networks.
  • Differential ECL Outputs: Equipped with two pairs of differential outputs, this device provides a reliable and noise-immune signal transmission, which is critical for maintaining signal integrity in complex systems.
  • Flexible Power Supply: This clock driver operates with a 5V power supply, providing compatibility with a wide range of existing systems and power configurations.
  • Multiple Output Enable Inputs: With two output enable inputs, users can control the output states, allowing for greater flexibility and power management within the system.
  • Thermal and Electrical Characteristics: The device is specified to operate over the full industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MC100EP451MNR4G is ideally suited for applications that require high-speed and precise clock distribution. Its typical applications include:

  • Telecommunications Infrastructure
  • Servers and Data Centers
  • High-Speed Computing
  • Test and Measurement Equipment
  • Networking Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC100EP451MNR4G is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With ON Semiconductor's expertise in high-speed circuit design, customers can expect a product that delivers both performance and durability.

For engineers and system designers looking for a reliable solution for their clock distribution challenges, the MC100EP451MNR4G from ON Semiconductor is an excellent choice, offering both high-speed operation and robust design in a compact package.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess