EN
  • EN
  • DE

MC100EP52DR2

Part No MC100EP52DR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC FLIP FLOP ECL DATA/CLK 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 100EP
Package Bulk
Product Status Active
Function Standard
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 4 GHz
Trigger Type Positive Edge
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number MC100EP52
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634076-MC100EP52DR2
Ultra Librarian 3D Model Ultra Librarian MC100EP52DR2 CAD Model

Description

ON Semiconductor MC100EP52DR2 - Differential Data and Clock D Flip-Flop

The ON Semiconductor MC100EP52DR2 is a high-performance differential data and clock D flip-flop designed for use in advanced digital systems. This device is part of ON Semiconductor's EP52 series, known for its fast propagation delay and high clock data rates, making it an ideal choice for demanding applications where speed and reliability are critical.

Key Features:

  • High-Speed Performance: The MC100EP52DR2 boasts a maximum propagation delay of only 270ps, ensuring rapid signal processing for high-speed applications.
  • Differential Clock D Flip-Flop: This device accepts differential input signals, providing improved noise immunity and signal integrity, which is crucial for maintaining data integrity in noisy environments.
  • Positive Edge Triggered: The flip-flop is designed to trigger on the rising edge of the clock signal, allowing for precise timing and synchronization within digital circuits.
  • 3.3V and 5V Power Supply Options: It is compatible with both 3.3V and 5V power supplies, offering flexibility in various system designs and ensuring compatibility with a wide range of other logic devices.
  • Temperature Range: The device operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Enhanced Signal Integrity: The MC100EP52DR2 features a differential PECL output, which reduces electromagnetic interference (EMI) and crosstalk, thus enhancing signal integrity.
  • Package Type: It is available in an 8-SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The ON Semiconductor MC100EP52DR2 is suitable for a variety of applications, including but not limited to:

  • Gigabit Ethernet and Fibre Channel
  • High-speed data transmission systems
  • PLL circuitry
  • Clock distribution networks
  • High-frequency data paths
  • Telecommunications and networking equipment

With its combination of speed, reliability, and flexibility, the MC100EP52DR2 from ON Semiconductor is an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9716 $62.7444
21+ $5.7207 $120.1347
32+ $5.5417 $177.3344
44+ $5.3627 $235.9588
56+ $5.1848 $290.3488
75+ $4.6477 $348.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess