EN
  • EN
  • DE

MC100EP56DT

Part No MC100EP56DT
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V / 5VECL Dual Differential 2:1 Multiplexer | IC MUX DUAL 2:1 5V DIFF 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage (V) ±3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number 100EP56
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1216767-MC100EP56DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EP56DT CAD Model

Description

ON Semiconductor MC100EP56DT - A Premier Differential ECL/PECL Clock Driver

The MC100EP56DT is a high-performance, differential ECL/PECL clock driver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically tailored for applications requiring precise clock distribution and timing, making it an ideal choice for high-speed digital systems.

Constructed with cutting-edge silicon germanium technology, the MC100EP56DT boasts a remarkable propagation delay and minimal skew, ensuring reliable and consistent performance across various operating conditions. Its differential inputs accommodate both ECL and PECL signal levels, providing designers with the flexibility to integrate the device into a wide range of system architectures.

Key Features:

  • High-Speed Operation: With a maximum frequency exceeding 3 GHz, the MC100EP56DT is optimized for high-speed applications, delivering fast signal processing capabilities that are essential for modern digital communication and computing systems.
  • Low Skew: The device is engineered to minimize skew, which is crucial for maintaining data integrity and synchronization across multiple signal paths.
  • Flexible Power Supply: It operates over a wide range of supply voltages, from 3.0 V to 5.5 V, accommodating various system power requirements.
  • Temperature Range: The MC100EP56DT is designed to function reliably within an extended industrial temperature range, ensuring stable operation in harsh environments.
  • Package Options: It is available in a compact TSSOP-8 package, providing a space-saving solution without compromising performance.

Applications:

Due to its high-speed capabilities and robust design, the MC100EP56DT is suitable for a variety of demanding applications, including:

  • High-speed networking and telecommunication equipment
  • Server and data center infrastructure
  • Test and measurement systems
  • High-performance computing platforms
  • Signal integrity and clock distribution networks

In summary, the MC100EP56DT from ON Semiconductor is a versatile and reliable clock driver that meets the stringent requirements of high-speed digital systems. Its performance and features make it an excellent choice for engineers looking to optimize their designs for speed and reliability.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8272 $59.3088
9+ $12.1660 $109.4940
13+ $11.7858 $153.2154
18+ $11.4056 $205.3008
23+ $11.0254 $253.5842
31+ $9.8848 $306.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 603 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess