EN
  • EN
  • DE

MC100EPT23DR2G

Part No MC100EPT23DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Translator CML/LVDS/LVPECL to LVCMOS/LVTTL 2-CH Unidirectional 8-Pin SOIC N T/R / IC XLATOR LV PECL-TTL DL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal CML, LVDS, LVPECL
Output Signal LVTTL, LVCMOS
Output Type Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074373-MC100EPT23DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC100EPT23
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC100EPT23DR2G CAD Model

Description

The MC100EPT23DR2G is a high-performance, dual differential LVPECL to LVTTL translator manufactured by ON Semiconductor. This device is designed to address the needs for high-speed signal processing in modern digital applications. It is particularly well-suited for systems that require the translation of high-speed differential signals to single-ended logic levels without compromising the integrity of the data being transferred.

Key Features

  • High-Speed Operation: The MC100EPT23DR2G is capable of handling clock frequencies up to 3 GHz, making it ideal for high-speed data communication and processing applications.
  • Dual Differential Inputs: With two differential LVPECL input pairs, this device can process two separate data streams simultaneously, providing greater flexibility in system design.
  • LVPECL to LVTTL Translation: The translator converts low-voltage positive emitter-coupled logic (LVPECL) levels to low-voltage transistor-transistor logic (LVTTL) levels, ensuring compatibility between different logic families.
  • Power Supply Options: The device operates with a 3.3 V power supply, which is common in many logic systems and simplifies power management.
  • Output Enable (OE) Feature: The OE pin allows the user to put the outputs into a high-impedance state, which is useful for multiplexing and bus-sharing applications.
  • Flow-Through Pinout: The flow-through design minimizes the need for additional signal routing on the PCB, which can help reduce noise and improve signal integrity.
  • Industrial Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications

The MC100EPT23DR2G is used in a variety of applications that require high-speed data transfer and conversion between different logic levels. Some common applications include:

  • Telecommunications
  • Networking equipment
  • High-speed data acquisition systems
  • Signal conditioning
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EPT23DR2G is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and longevity in critical applications.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $2.3583
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.7313
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6809 $57.3618
5+ $23.5331 $117.6655
7+ $22.7977 $159.5839
10+ $22.0623 $220.6230
12+ $21.3268 $255.9216
16+ $19.1206 $305.9296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,895 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess