EN
  • EN
  • DE

MC100EPT24DR2G

Part No MC100EPT24DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DUAL TO LVECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022498-MC100EPT24DR2G
Ultra Librarian 3D Model Ultra Librarian MC100EPT24DR2G CAD Model

Description

The MC100EPT24DR2G from ON Semiconductor is a cutting-edge differential LVPECL to LVTTL/LVCMOS translator designed to bridge the gap between systems operating at different voltage standards. This device is particularly well-suited for applications that require high-speed data transfer and communication between different digital domains.

Key Features:

  • Differential LVPECL to LVTTL/LVCMOS Translation: The MC100EPT24DR2G enables seamless conversion from differential LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) or LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor) levels, making it a versatile choice for mixed-voltage designs.
  • High-Speed Operation: With its capability to support high-speed operations, this translator is ideal for applications requiring fast data rates, ensuring minimal signal delay and high performance in critical systems.
  • Wide Voltage Range Compatibility: The device supports a broad range of power supply voltages, typically from 3.0 V to 3.6 V, accommodating various system requirements and enhancing its adaptability to different circuit designs.
  • Temperature Range: It is operational over an industrial temperature range, making it suitable for use in environments subject to temperature variations.
  • Package: The MC100EPT24DR2G comes in a compact SOIC-8 package, which is ideal for space-constrained applications.

Applications:

The ON Semiconductor MC100EPT24DR2G is used extensively across different sectors, including:

  • Telecommunications
  • Networking Equipment
  • Server and Storage Systems
  • Industrial Control Systems
  • Test and Measurement Equipment

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability, and the MC100EPT24DR2G is no exception. It is manufactured with high-quality materials and tested rigorously to meet stringent industry standards, ensuring reliable performance in a wide range of applications and environments.

Whether integrating different logic levels within a system or interfacing between incompatible digital domains, the MC100EPT24DR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess