EN
  • EN
  • DE

SY100S324JI

Part No SY100S324JI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR HEX LP 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal ECL
Output Type Differential
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 047422-SY100S324JI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100S324JI CAD Model

Description

The SY100S324JI is a high-speed, low-power monolithic CMOS device designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This quint buffer is a part of Microchip's precision-engineered range of integrated circuits, tailored to meet the demanding requirements of high-speed communication and data processing systems.

Key Features

  • High-Speed Performance: The SY100S324JI is optimized for exceptional speed performance, making it suitable for applications that require rapid data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, this device is engineered to consume minimal power, contributing to the energy efficiency of the overall system.
  • CMOS Technology: Utilizing advanced CMOS technology, the SY100S324JI ensures reliability and longevity, providing a stable and durable solution for system designers.
  • Multiple Logic Functions: The device can operate in various logic modes, providing flexibility for a wide range of applications.
  • Temperature Range: The SY100S324JI is designed to operate over an extended industrial temperature range, ensuring performance stability in varying environmental conditions.

Applications

The SY100S324JI is ideal for use in high-speed communication systems, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Data processing units in computing infrastructure
  • Signal processing applications in telecommunications
  • High-performance computing systems

Product Specifications

The SY100S324JI is offered in a robust industry-standard package and is characterized by the following specifications:

  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Pin Count: 28 pins providing adequate connections for various functionalities
  • Supply Voltage: Designed to operate at a nominal voltage, ensuring compatibility with standard system power supplies.

Microchip Technology's commitment to quality ensures that the SY100S324JI, like all of its products, meets the highest standards of performance and reliability, delivering a trusted solution for your high-speed electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8822 $58.5864
29+ $4.0055 $116.1595
45+ $3.8808 $174.6360
62+ $3.7549 $232.8038
80+ $3.6302 $290.4160
107+ $3.2548 $348.2636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess