EN
  • EN
  • DE

TPIC46L02DB

Part No TPIC46L02DB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DRIVER PRE FET 6 CHAN 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 6
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise and Fall Time 3.5μs, 3μs
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 137661-TPIC46L02DB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC46L02DB CAD Model

Description

TPIC46L02DB Power Logic 8-Bit Shift Register by Texas Instruments

The TPIC46L02DB is a robust, high-performance integrated circuit designed by Texas Instruments, renowned for their innovation in the semiconductor industry. This device is a power logic 8-bit shift register, which incorporates the functionality of a shift register with the high current sinking capability and low output saturation voltages.

Key Features:

  • Integrated Power Output Stages: The device includes eight DMOS transistor outputs, which can sink high levels of current, making it ideal for driving a variety of loads, including relays, solenoids, and other high-current applications.
  • High-Voltage Operation: With an operating voltage range of 8.5V to 50V, the TPIC46L02DB is versatile and can be used in a wide array of industrial and automotive environments.
  • Enhanced Thermal Performance: The device is designed with low on-state resistance, resulting in reduced power dissipation and improved thermal efficiency.
  • Serial Input/Output: The serial input and output functionality allows for cascading multiple devices, enabling the expansion of output capability without the need for additional microcontroller pins.
  • Output Clamp Diodes: Clamp diodes are included for inductive transient suppression, which is essential when driving inductive loads.
  • Robust Protection Features: The TPIC46L02DB offers built-in protection against over-current, over-temperature, and excessive power dissipation, ensuring reliable operation and longevity of the device.

Applications:

The TPIC46L02DB is particularly well-suited for a variety of applications where high current control is required. It is commonly used in:

  • Automotive systems
  • Industrial control systems
  • LED displays
  • Relay drivers
  • Motor control circuits

Its robust design and flexible features make the TPIC46L02DB a go-to component for designers who require a reliable solution for managing high-current loads through a serial interface. Manufactured by Texas Instruments, customers can be assured of the quality and support that come with one of the leading brands in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8882 $53.2920
140+ $0.7288 $102.0320
215+ $0.7061 $151.8115
295+ $0.6833 $201.5735
380+ $0.6605 $250.9900
510+ $0.5922 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess