ON Semiconductor MC100EPT24DTR2: A Versatile Differential LVPECL to LVTTL Translator
The ON Semiconductor MC100EPT24DTR2 is a high-performance, differential LVPECL to LVTTL translator device designed to address the needs of high-speed signal conversion in a variety of applications. This device is particularly well-suited for use in communication systems, data processing, and other electronic systems that require reliable translation from LVPECL (Low Voltage Positive Emitter Coupled Logic) levels to LVTTL (Low Voltage Transistor-Transistor Logic) levels.
The MC100EPT24DTR2 operates over a wide voltage range, which allows for flexible integration into different system designs. With its capability to translate signals at high speeds, it ensures minimal propagation delay and skew, making it an ideal choice for critical timing applications. The device is housed in a compact TSSOP-8 package, providing a space-efficient solution for densely packed circuit boards.
Key features of the MC100EPT24DTR2 include:
- Differential LVPECL inputs to LVTTL outputs
- Operating range from 3.0V to 3.6V
- Maximum input clock frequency of 2 GHz
- Typical propagation delay of 2.5 ns
- Output skew of less than 150 ps
- Flow-through pinout for ease of PCB layout
- Power-down mode for power savings
- Industrial operating temperature range from -40°C to +85°C
One of the standout aspects of the MC100EPT24DTR2 is its power-down feature, which allows the device to reduce power consumption when not in active use. This can be particularly beneficial in power-sensitive applications. The device also supports a flow-through pinout design, which simplifies PCB routing and can help to reduce signal integrity issues associated with high-speed signal translation.
With its robust design and high-speed performance, the ON Semiconductor MC100EPT24DTR2 is a reliable and efficient solution for interfacing between LVPECL and LVTTL logic levels. Its features make it a versatile component that can be used in a wide range of applications, ensuring seamless integration and high data integrity in complex electronic systems.