EN
  • EN
  • DE

MC100EPT26DT

Part No MC100EPT26DT
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR PECL-TTL 1:2FNO 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 100EPT
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Output Signal LVTTL
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 100EPT26
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634118-MC100EPT26DT
Ultra Librarian 3D Model Ultra Librarian MC100EPT26DT CAD Model

Description

ON Semiconductor MC100EPT26DT: A Versatile Differential PECL to TTL Translator

The ON Semiconductor MC100EPT26DT is a high-performance, differential PECL to TTL translator designed to address the needs of high-speed data communication and signal processing applications. This robust integrated circuit is part of ON Semiconductor's expansive portfolio of logic level translators, which are engineered to provide seamless interfacing between different signaling domains.

Key Features

  • High-Speed Performance: The MC100EPT26DT is capable of translating signals at very high speeds, making it ideal for applications that require fast data rates.
  • Differential PECL Inputs: The device accepts differential PECL input levels, providing improved noise immunity and signal integrity over single-ended inputs.
  • TTL Output Levels: The translator converts PECL logic levels to TTL output levels, facilitating easy integration with TTL-compatible devices and systems.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 3.0V to 3.6V, the MC100EPT26DT is versatile and can be used in various system voltages.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for industrial environments.

Applications

The MC100EPT26DT is well-suited for a variety of applications that require reliable high-speed signal translation, including:

  • Telecommunications
  • Data communication equipment
  • Networking hardware such as routers and switches
  • Test and measurement systems
  • High-speed computer interfaces

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100EPT26DT is no exception. It is manufactured to high standards, ensuring reliability and performance consistency. The device is available in a compact 8-pin SOIC package, which is ideal for space-constrained applications.

Overall, the ON Semiconductor MC100EPT26DT differential PECL to TTL translator offers a mix of speed, versatility, and reliability, making it a smart choice for designers looking to bridge the gap between PECL and TTL signaling domains in their next high-speed digital design.

You May Also Be Interested in

Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3586 $65.4344
8+ $13.4225 $107.3800
12+ $13.0030 $156.0360
16+ $12.5836 $201.3376
21+ $12.1641 $255.4461
28+ $10.9058 $305.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess