EN
  • EN
  • DE
  • IT

MC100LVEL11DTG

Part No MC100LVEL11DTG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description 3.3V ECL 1:2 Differential Fanout Buffer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Tube
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input ECL, PECL
Output ECL, PECL
Frequency - Max 1GHz
Operating Supply Voltage 3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-TSSOP
Win Source Part Number 1216845-MC100LVEL11DTG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL11
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC100LVEL11DTG CAD Model

Description

ON Semiconductor MC100LVEL11DTG Clock Buffer

The ON Semiconductor MC100LVEL11DTG is a high-performance, 2:1 multiplexer clock buffer designed to meet the demanding needs of high-speed digital systems. With its advanced technology and robust feature set, this component is ideal for a wide range of applications, including networking, telecommunications, and high-speed computing.

Key Features

  • Technology: The device is built upon ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, ensuring fast switching times and high signal integrity.
  • Operating Frequency: The MC100LVEL11DTG can handle clock frequencies exceeding 2 GHz, making it suitable for high-frequency applications.
  • Power Supply: It operates from a 3.3V power supply, minimizing power consumption while maintaining performance.
  • Functionality: This clock buffer features a 2:1 multiplexer input, which allows the selection between two input signals. It provides a single-ended output, which is essential for systems that require signal routing flexibility.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability and stability in various environments.

Performance and Quality

The ON Semiconductor MC100LVEL11DTG offers exceptional performance with its fast propagation delay and minimal skew, which is crucial for maintaining the timing integrity of high-speed signals. It also includes a PECL (Positive Emitter Coupled Logic) mode of operation, which provides compatibility with PECL systems and further extends its versatility.

Package and Reliability

Encased in a Pb-free, RoHS-compliant TSSOP-8 package, the MC100LVEL11DTG is designed with a focus on environmental responsibility without compromising on quality and durability. ON Semiconductor's commitment to high manufacturing standards ensures that this clock buffer meets stringent reliability criteria, making it a trusted choice for engineers and designers.

Applications

The versatility and high-speed capabilities of the MC100LVEL11DTG make it an excellent choice for use in clock distribution networks, PLL (Phase-Locked Loop) systems, and as a clock driver for various logic families. Its ability to provide reliable signal buffering and distribution under demanding conditions makes it a go-to component for mission-critical applications where performance cannot be compromised.

With its combination of speed, power efficiency, and robust design, the ON Semiconductor MC100LVEL11DTG stands out as a superior solution for your clock management needs in advanced digital systems.

You May Also Be Interested in

ON Semiconductor
IC CLK BUFFER 1:4 2GHZ 16QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 2 GHz 16-VFQFN Exposed Pad
Lowest to $11.4948
Diodes Incorporated
IC CLK BUFFER 1:4 200MHZ 8SOIC
Need more? Email Us
Innovisionsemi
IC CLK BUFFER 3:10 200MHZ 32QFN
Need more? Email Us
Texas Instruments
IC CLK BUFFER 2:6 2GHZ 40VQFN
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / Clock IC
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $29.2716
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12MSOP
Lowest to $60.0326
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $4.2383
ON Semiconductor
IC CLK BUFFER 1:2 200MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 200 MHz 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess