EN
  • EN
  • DE

MC100LVEL17

Part No MC100LVEL17
Manufacturer ON Semiconductor
Description Low-Voltage Quad Differential Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1216856-MC100LVEL17
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL17 CAD Model

Description

ON Semiconductor MC100LVEL17: A Robust 3.3V ECL 1:2 Differential Fanout Buffer

ON Semiconductor's MC100LVEL17 is a high-performance integrated circuit designed to meet the needs of demanding applications requiring precise timing and signal integrity. This differential fanout buffer is an essential component for systems that require the distribution of a high-speed clock or data signals across multiple destinations with minimal skew and signal degradation.

Key Features

  • Differential 1:2 Fanout: The MC100LVEL17 is capable of splitting a single differential input into two identical differential outputs, effectively duplicating the signal for parallel processing or distribution to multiple locations within a system.
  • High-Speed Operation: Engineered for speed, this device can handle clock frequencies far exceeding standard ICs, making it suitable for high-speed digital systems.
  • 3.3V Power Supply: Operating at a low voltage of 3.3V, the MC100LVEL17 is designed for compatibility with modern low-voltage systems, offering energy efficiency without compromising performance.
  • PECL Mode Operation: The buffer supports Positive Emitter Coupled Logic (PECL) mode, ensuring compatibility with PECL systems and providing fast switching speeds essential for high-speed digital applications.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, making it reliable in various environmental conditions.

Applications

The MC100LVEL17 from ON Semiconductor is a versatile component suitable for a range of applications, including but not limited to:

  • Clock distribution networks
  • High-speed data communication systems
  • Telecommunications and networking equipment
  • Signal processing units
  • High-frequency test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEL17 is no exception. It is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and ON Semiconductor's reputation for reliability, the MC100LVEL17 is an excellent choice for designers looking to enhance the performance of their high-speed digital systems.

For detailed technical specifications, application notes, and support resources, please refer to the official ON Semiconductor product documentation available on their website.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4403 $57.9627
22+ $5.2841 $116.2502
34+ $5.1190 $174.0460
47+ $4.9538 $232.8286
61+ $4.7886 $292.1046
81+ $4.2943 $347.8383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess