EN
  • EN
  • DE

MC100LVEL17DW

Part No MC100LVEL17DW
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RCVR DFF QUAD ECL 3.3V 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series 100LVEL
Package Tube
Product Status Active
Logic Type Differential Receiver
Supply Voltage 3V ~ 3.8V
Number of Bits 4
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100LVEL17
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634169-MC100LVEL17DW
Ultra Librarian 3D Model Ultra Librarian MC100LVEL17DW CAD Model

Description

ON Semiconductor MC100LVEL17DW Overview

The MC100LVEL17DW from ON Semiconductor is a high-performance, dual differential receiver designed to manage the demands of advanced digital systems. This component is part of ON Semiconductor's MC100 series, which is renowned for its exceptional speed and signal integrity, making it an ideal choice for applications requiring fast signal processing and precise timing.

Key Features

  • High-Speed Performance: The MC100LVEL17DW operates at a significant speed, which is essential for applications such as high-speed networking, data communication, and automated test equipment.
  • Differential Inputs: This device features two pairs of differential inputs, which are less susceptible to common-mode noise and thus provide a more reliable signal in noisy environments.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs deliver fast switching times and reduced jitter, which is critical for maintaining signal integrity in high-speed circuits.
  • Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Power Supply: It is powered by a 3.3 V or 5 V supply voltage, making it versatile for integration into a variety of system voltage levels.

Applications

The MC100LVEL17DW is suitable for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Automated test equipment
  • Signal processing
  • Clock distribution networks
  • Telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC100LVEL17DW is manufactured with the company's advanced technology, ensuring high reliability and performance consistency. This product is designed to meet the rigorous standards of the electronics industry, making it a trusted solution for critical applications.

Whether you are designing a complex digital system or looking for a reliable component for high-speed signal processing, the MC100LVEL17DW from ON Semiconductor is an excellent choice that combines performance, precision, and durability.

You May Also Be Interested in

ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1055 $61.5825
35+ $3.3686 $117.9010
54+ $3.2633 $176.2182
74+ $3.1580 $233.6920
95+ $3.0528 $290.0160
127+ $2.7369 $347.5863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess