EN
  • EN
  • DE

MC100LVEL30DW

Part No MC100LVEL30DW
Manufacturer ON Semiconductor
Description 3.3V ECL Triple D Flip-Flop with Set and Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216860-MC100LVEL30DW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100LVEL30DW CAD Model

Description

The MC100LVEL30DW from ON Semiconductor is a state-of-the-art 2:1 multiplexer device designed for exceptional signal management in advanced digital systems. This high-performance component is part of the ECLinPS Lite™ family, which is renowned for its low power consumption and high-speed operation. The MC100LVEL30DW is particularly suited for applications that demand fast switching and precise timing, making it an ideal choice for telecommunications, data communications, and high-speed computing environments.

Key Features

  • High Speed: With a typical propagation delay of only 250 ps, the MC100LVEL30DW ensures swift and reliable switching performance, critical for high-speed signal processing.
  • Low Power Consumption: Operating with a minimal power requirement, this device is optimized for energy-efficient performance without compromising on speed.
  • Differential PECL Outputs: The device features fully differential Positive Emitter Coupled Logic (PECL) outputs, providing improved noise immunity and signal integrity.
  • Flexible Voltage Range: The MC100LVEL30DW operates over a wide range of supply voltages from 3.0V to 5.5V, granting compatibility with various system voltages.
  • Temperature Range: It is designed to function across an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The versatility of the MC100LVEL30DW makes it well-suited for a variety of applications, including:

  • High-speed data transfer systems
  • Telecommunication and networking equipment
  • Signal routing and clock distribution networks
  • Test and measurement instrumentation

Quality and Reliability

As with all ON Semiconductor products, the MC100LVEL30DW is manufactured to the highest quality standards. The device is available in a 20-pin SOIC wide body package, providing a compact and reliable solution for space-constrained applications. ON Semiconductor's commitment to quality ensures that the MC100LVEL30DW delivers consistent performance and longevity, making it a trustworthy component for your high-speed digital applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess