EN
  • EN
  • DE

MC100LVEL31DG

Part No MC100LVEL31DG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Master-Slave Type Pos-Edge 1-Element 8-Pin SOIC N Tube / IC D-TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 2.9GHz
Operating Supply Voltage -3 V ~ -3.8 V
Current - Quiescent 35mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 787639-MC100LVEL31DG
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL31
Introduction Date October 15, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC100LVEL31DG CAD Model

Description

ON Semiconductor MC100LVEL31DG: A High-Performance 2:1 Multiplexer

The MC100LVEL31DG from ON Semiconductor is a state-of-the-art 2:1 multiplexer device designed for high-speed signal processing applications requiring fast and reliable data handling. This component is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) family, offering exceptional performance in terms of speed and signal integrity.

Constructed with advanced silicon germanium technology, the MC100LVEL31DG operates with a differential ECL input and output structure, which provides enhanced noise immunity and minimizes the potential for signal degradation. This makes it an ideal choice for critical data paths in telecommunications, computing, and high-speed networking equipment.

The device features a broad voltage supply range from -4.2V to -5.5V, accommodating various system requirements. Its fully differential architecture allows for reduced signal skews, which is crucial for maintaining data coherence in high-speed operations. The MC100LVEL31DG is capable of handling data rates in excess of 2 GHz, making it suitable for the most demanding digital systems.

With a propagation delay of typically 175 ps, the MC100LVEL31DG ensures swift data transfer, thereby enhancing overall system throughput. The multiplexer's 2:1 configuration allows for seamless selection between two input data lines, providing flexibility and control in data routing within a system.

The MC100LVEL31DG is housed in an 8-pin SOIC package, ensuring ease of integration into various circuit designs while maintaining a small footprint. Its robust design ensures reliability over a wide temperature range, from -40°C to +85°C, which is vital for industrial and outdoor applications where temperature variations are common.

ON Semiconductor's commitment to quality and performance is evident in the MC100LVEL31DG, making it a trusted choice for engineers and designers looking to implement high-speed multiplexing solutions in their next-generation electronic systems.

Overall, the MC100LVEL31DG represents a blend of speed, precision, and durability, encapsulating ON Semiconductor's dedication to delivering cutting-edge technology solutions for the fast-evolving electronics industry.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4377 $57.9393
22+ $5.2822 $116.2084
34+ $5.1171 $173.9814
47+ $4.9521 $232.7487
61+ $4.7870 $292.0070
81+ $4.2917 $347.6277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess