EN
  • EN
  • DE

MC100LVEL32DG

Part No MC100LVEL32DG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC DIVIDER DIV X2 ECL 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Divide-by-2
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 2.6GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1072857-MC100LVEL32DG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEL32DG CAD Model

Description

ON Semiconductor MC100LVEL32DG: A High-Performance 3.3V ECL Divide-by-2 Divider

The ON Semiconductor MC100LVEL32DG is a state-of-the-art integrated circuit that serves as a high-speed divide-by-2 divider. This device is part of the MC10/100LVEL32 series and is specifically designed to operate with a 3.3V power supply, making it a versatile component for various high-speed digital applications. The MC100LVEL32DG is housed in an 8-SOIC (0.154", 3.90mm Width) package, ensuring a compact footprint suitable for space-constrained designs.

One of the key features of the MC100LVEL32DG is its differential ECL (Emitter Coupled Logic) inputs, which provide excellent noise immunity and allow for high-speed operation. The device is capable of toggling at frequencies up to 2GHz, which is essential for applications requiring fast data processing and signal division. The outputs of the MC100LVEL32DG are also ECL compatible, allowing for easy integration with other ECL logic devices and systems.

The MC100LVEL32DG boasts a fully differential design, which minimizes the risk of common-mode noise and provides a more reliable signal processing environment. This feature is particularly important in environments with high electrical noise, such as industrial and telecommunications applications. Additionally, the device's differential inputs accept LVPECL (Low Voltage Positive Emitter Coupled Logic) levels, further enhancing its compatibility with modern high-speed digital systems.

ON Semiconductor has designed the MC100LVEL32DG with performance and reliability in mind. The device operates over the industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions. Furthermore, the MC100LVEL32DG is characterized for operation from a 3.0V to 3.8V VCC, providing some flexibility in power supply design.

Applications for the MC100LVEL32DG are diverse and include frequency division, clock generation, and synchronization in high-speed digital systems such as networking equipment, data centers, and advanced computing platforms. Its high-speed capabilities also make it an excellent choice for test and measurement equipment, where precision and timing accuracy are paramount.

Overall, the ON Semiconductor MC100LVEL32DG is a robust and reliable solution for designers looking to incorporate a high-speed divide-by-2 divider into their digital systems. Its performance characteristics and compatibility with ECL and LVPECL signals make it a valuable component in advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5415 $60.9565
26+ $4.5468 $118.2168
40+ $4.4047 $176.1880
55+ $4.2626 $234.4430
71+ $4.1206 $292.5626
94+ $3.6943 $347.2642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,170 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess