EN
  • EN
  • DE

MC100LVEL56DWG

Part No MC100LVEL56DWG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3.3V ECL Dual Differential 2:1 Multiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100LVEL
Packaging Tube
Type Differential Digital Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Operating Supply Voltage ±3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1216883-MC100LVEL56DWG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC100LVEL56
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MC100LVEL56DWG CAD Model

Description

The ON Semiconductor MC100LVEL56DWG is a high-performance, dual 2:1 multiplexer with a differential ECL (Emitter Coupled Logic) output. It is part of ON Semiconductor's MC10/100 series, which is renowned for its speed and reliability in critical applications. This component is specifically designed for signal routing and data selection in communication systems, test equipment, and high-speed computing environments.

Key Features

  • High Speed: The MC100LVEL56DWG boasts exceptional switching speeds, making it suitable for high-frequency applications.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and are capable of driving a 50 Ohm transmission line matched to VTT.
  • Multiple Power Options: This device can operate with a power supply range of −4.2V to −5.5V, providing flexibility in different system designs.
  • AS ECL Compatible: The MC100LVEL56DWG is compatible with AS ECL logic levels, allowing for easy integration into existing designs.
  • Extended Temperature Range: It is designed to perform reliably in a wide temperature range, making it suitable for industrial applications.

Applications

The MC100LVEL56DWG is versatile and can be used in various high-speed applications, including:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal routing in test and measurement setups
  • Digital signal processing (DSP) systems
  • Automated test equipment (ATE)

Package and Quality

The device is available in a 20-lead SOIC package (DWG suffix), which is designed for surface mount technology (SMT). The MC100LVEL56DWG is manufactured with ON Semiconductor's commitment to quality and reliability, ensuring consistent performance and a long operational lifespan.

Environmental Compliance

ON Semiconductor ensures that the MC100LVEL56DWG complies with environmental regulations such as RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes the MC100LVEL56DWG an environmentally responsible choice for your high-speed multiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1667 $65.3336
18+ $6.7008 $120.6144
27+ $6.4915 $175.2705
37+ $6.2820 $232.4340
48+ $6.0727 $291.4896
64+ $5.4444 $348.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess