EN
  • EN
  • DE

MC100LVELT22DKVT22

Part No MC100LVELT22DKVT22
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003573-MC100LVELT22DKVT22
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC100LVELT22DKVT22 CAD Model

Description

The MC100LVELT22DKVT22 is a high-performance, dual differential PECL to TTL translator manufactured by ON Semiconductor. This device is designed to address the needs of high-speed signal translation between systems that utilize different logic levels. It is particularly suitable for applications that require the interfacing of PECL (Positive Emitter Coupled Logic) systems operating at 3.3V or 5V with TTL (Transistor-Transistor Logic) systems.

Key Features

  • Logic Conversion: Efficiently translates signals from PECL to TTL logic levels.
  • Dual Channels: Features two independent translation channels for simultaneous signal processing.
  • High Speed: Capable of operating at high frequencies, making it suitable for high-speed data communication and processing applications.
  • Power Supply Flexibility: Can be powered by either a 3.3V or 5V supply voltage, providing versatility in various system design configurations.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability in harsh environments.
  • Package: Available in a compact and surface-mountable package, facilitating easy integration into a wide range of electronic assemblies.

Applications

The MC100LVELT22DKVT22 is ideal for use in a variety of applications where high-speed logic level translation is required. These include, but are not limited to:

  • Telecommunication systems
  • Networking equipment
  • High-speed data acquisition systems
  • Computer peripherals
  • Test and measurement instruments

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVELT22DKVT22 is no exception. It is built to meet stringent industry standards, ensuring optimal performance and longevity in all supported applications. Customers can trust ON Semiconductor for providing innovative solutions that meet their design and performance requirements.

For detailed specifications, technical data, and application notes, interested parties are encouraged to visit the ON Semiconductor website or contact their sales and support team for further assistance.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess