EN
  • EN
  • DE

MC100LVEP111FA

Part No MC100LVEP111FA
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFF MUX 2:10 3GHZ 32LQFP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:10 32-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number MC100LV
Standard Package 500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634217-MC100LVEP111FA
Ultra Librarian 3D Model Ultra Librarian MC100LVEP111FA CAD Model

Description

ON Semiconductor MC100LVEP111FA: 10-Bit LVPECL Fanout Buffer

The ON Semiconductor MC100LVEP111FA is a high-performance, 10-bit LVPECL (Low Voltage Positive Emitter Coupled Logic) fanout buffer designed to meet the needs of high-speed data transmission systems. This integrated circuit is engineered to distribute a single input signal into multiple outputs with minimal skew and is ideal for applications requiring high-speed signal processing, such as in data communication, computing, and telecommunications systems.

With its advanced design, the MC100LVEP111FA provides ten identical LVPECL outputs with a maximum propagation delay of 250ps, ensuring synchronous signal distribution across all channels. This feature is critical for maintaining signal integrity in systems where timing precision is paramount. The device operates over a wide frequency range, making it suitable for various high-speed applications.

The MC100LVEP111FA is housed in a compact 32-lead LQFP (Low-profile Quad Flat Package) that offers a space-saving solution for densely packed PCBs (Printed Circuit Boards). Its small footprint allows for efficient use of board space without compromising performance. The IC is characterized for operation over the full industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

One of the key features of this fanout buffer is its differential PECL inputs, which are compatible with LVPECL, CML, or LVDS signal levels. This versatility makes the MC100LVEP111FA a flexible choice for designers working with various interface standards. Additionally, the device includes an internal input termination, providing a 50-ohm match to the source impedance, which simplifies the design process by eliminating the need for external termination resistors.

To enhance the system's power management, the MC100LVEP111FA is equipped with a power-down feature that reduces power consumption when the device is not in use. This feature is particularly beneficial for power-sensitive applications. Moreover, the fanout buffer's robust ESD (Electrostatic Discharge) protection ensures its resilience against transient voltage spikes, contributing to the overall durability of the system.

In summary, the ON Semiconductor MC100LVEP111FA is a highly reliable and efficient solution for distributing high-speed signals across multiple channels with low skew and high signal integrity. Its compatibility with various signal standards and robust feature set make it an excellent choice for designers in need of a high-quality fanout buffer for their demanding applications.

You May Also Be Interested in

Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7939 $57.9390
25+ $4.7540 $118.8500
38+ $4.6054 $175.0052
52+ $4.4568 $231.7536
68+ $4.3083 $292.9644
90+ $3.8626 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess