EN
  • EN
  • DE
  • IT

MC100LVEP14DT

Part No MC100LVEP14DT
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low-Voltage 1:5 Differential LVECL/LVPECL/LVEPECL/HSTL Clock Driver | IC CLK BUFFER 2:5 2.5GHZ 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution), Multiplexer
Input ECL, HSTL, LVDS, PECL
Output ECL, PECL
Frequency - Max 2.5GHz
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC100LVEP14
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1216911-MC100LVEP14DT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100LVEP14DT CAD Model

Description

The ON Semiconductor MC100LVEP14DT is a state-of-the-art, low-voltage differential signaling (LVDS) clock driver designed for high-speed data communication and computing applications. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line, offering superior signal integrity and timing precision.

Key Features

  • High-Speed Performance: The MC100LVEP14DT operates at a blazing fast speed, making it ideal for applications that require rapid data transfer and minimal signal delay.
  • Low Voltage Differential Signaling (LVDS): LVDS outputs ensure reduced electromagnetic interference (EMI) and crosstalk, providing a cleaner signal transmission over a variety of media.
  • Multiple Outputs: With five differential LVDS pairs, this clock driver can drive multiple devices or lines simultaneously, simplifying design and reducing component count.
  • Flexible Power Supply: It is designed to be compatible with a 2.5V or 3.3V power supply, offering flexibility in system-level power design.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance in a wide array of operating conditions.

Applications

The MC100LVEP14DT is well-suited for a variety of demanding applications, including:

  • High-speed data communication systems
  • Networking and telecommunications equipment
  • Server and storage platforms
  • Signal distribution and clock generation circuits
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC100LVEP14DT is no exception. Manufactured with precision and rigorously tested, this clock driver is designed for long-term reliability, ensuring stable operation throughout its lifecycle.

Ordering Information

The MC100LVEP14DT is available in a TSSOP-20 package, making it easy to integrate into a variety of PCB layouts. For detailed specifications and ordering information, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER 1:2 14GHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 14 GHz 16-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 3GHZ 16MLF / Clock Fanout Buffer (Distribution) IC 1:2 3 GHz 16-VFQFN Exposed Pad, 16-MLF?
Need more? Email Us
Innovisionsemi
IC CLK BUFFER 3:10 200MHZ 32QFN
Need more? Email Us
Texas Instruments
IC CLK BUFFER 1:4 2GHZ 28VQFN
Lowest to $11.8222
Texas Instruments
PLL BASED CLOCK DRIVER / Clock IC
Lowest to $4.7760
Microchip Technology
IC CLK BUFFER 1:4 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:4 750 MHz 16-VFQFN Exposed Pad
Lowest to $9.5356
Diodes Incorporated
IC CLK BUFFER 1:5 200MHZ 40TQFN / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 40-WFQFN Exposed Pad
Lowest to $2.9010
Renesas Electronics America
Need more? Email Us
Innovisionsemi
IC CLK BUFFER 3:10 200MHZ 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0216 $60.2592
28+ $4.1204 $115.3712
43+ $3.9916 $171.6388
58+ $3.8629 $224.0482
75+ $3.7341 $280.0575
101+ $3.3478 $338.1278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess