EN
  • EN
  • DE

MC100LVEP16DG

Part No MC100LVEP16DG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER/DRVR ECL DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 2.375 V to 3.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074404-MC100LVEP16DG
Ultra Librarian 3D Model Ultra Librarian MC100LVEP16DG CAD Model

Description

ON Semiconductor MC100LVEP16DG: High-Performance Differential Receiver/Driver

The ON Semiconductor MC100LVEP16DG is a state-of-the-art differential receiver/driver designed to address the needs of high-speed data communication and signal processing. This versatile device is part of the ECLinPS MAX™ family and is engineered to deliver exceptional performance in a wide range of applications, including networking equipment, telecommunications, and high-speed data interfaces.

Key Features:

  • High Speed: The MC100LVEP16DG boasts a maximum frequency of 3.2 GHz, making it ideal for the fastest signal processing tasks.
  • Differential Design: Its differential inputs and outputs ensure reduced signal noise and improved signal integrity over long distances and in electrically noisy environments.
  • Power Supply: The device operates with a single 2.5V or 3.3V power supply, providing flexibility in system design and power management.
  • Functionality: It can function as either a differential receiver or a differential driver, providing versatility in its use across various circuit designs.
  • Output Enable (OE) Feature: The inclusion of an OE bar allows for greater control over the output states, which is critical for multiplexing and bus applications.

Package and Quality:

The MC100LVEP16DG comes in a compact 8-pin SOIC package, providing a space-saving solution without compromising on performance. The package is designed for surface-mount technology, which facilitates easier integration into modern PCB designs.

Applications:

  • High-speed data transfer systems
  • Telecommunications and networking equipment
  • Signal processing and clock distribution
  • Backplane and cable driving

Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The MC100LVEP16DG is manufactured to the highest standards to ensure stable performance in demanding environments. With its robust construction and proven design, this differential receiver/driver is a reliable choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Pericom
Lowest to $8.2081
Texas Instruments
Need more? Email Us
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6167 $60.0171
31+ $3.7881 $117.4311
48+ $3.6697 $176.1456
66+ $3.5513 $234.3858
85+ $3.4330 $291.8050
113+ $3.0778 $347.7914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess