EN
  • EN
  • DE

MC100LVEP210MNRG

Part No MC100LVEP210MNRG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:5 3GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Type Fanout Buffer (Distribution)
Number of Circuits 2
Input ECL, HSTL, LVDS, PECL
Output ECL, PECL
Frequency - Max 3GHz
Supply Voltage (V) 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Part Number Series MC100LVEP210
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805492-MC100LVEP210MNRG
Ultra Librarian 3D Model Ultra Librarian MC100LVEP210MNRG CAD Model

Description

ON Semiconductor MC100LVEP210MNRG: A High-Performance Clock Buffer

The MC100LVEP210MNRG is a state-of-the-art clock buffer from ON Semiconductor, designed to meet the demanding requirements of high-speed data communication systems. This product is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) family, providing a reliable solution for clock distribution networks with minimal skew and high noise immunity.

Key Features

  • Differential ECL Outputs: The device features two pairs of differential ECL outputs, which are capable of driving transmission lines with fast rise and fall times, ensuring signal integrity and minimizing propagation delay.
  • High-Speed Performance: With a maximum frequency of 3.0 GHz, the MC100LVEP210MNRG is optimized for high-speed applications, making it an ideal choice for telecommunications, computing, and data networking.
  • Low Skew: The device offers incredibly low output-to-output skew, which is a critical parameter for maintaining the timing accuracy within clock distribution networks.
  • Flexible Power Supply: It operates with a supply voltage range of 2.375 V to 3.465 V, providing design flexibility and compatibility with a variety of system voltages.
  • Temperature Range: The MC100LVEP210MNRG operates over an extended industrial temperature range, making it suitable for deployment in harsh environments.

Applications

The MC100LVEP210MNRG is designed for use in a wide range of applications, including but not limited to:

  • High-speed clock distribution networks
  • Telecommunications equipment
  • Server and data center infrastructure
  • Test and measurement systems
  • High-performance computing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC100LVEP210MNRG is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity, even in the most demanding applications.

Package Information

The MC100LVEP210MNRG comes in a compact QFN-32 package, which not only saves space on the PCB but also enhances thermal performance. This packaging allows for efficient heat dissipation and easier integration into a variety of system designs.

In summary, the MC100LVEP210MNRG from ON Semiconductor is a robust and reliable clock buffer solution that provides high-speed performance, low skew, and noise immunity for advanced electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clock Buffer 1: 5 20SSOP
Lowest to $3.2176
Microchip Technology
IC CLK BUFFER 1:1 266MHZ 8SOIC / Clock Buffer/Driver IC 1:1 266 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $15.6410
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
Clock Buffer 10-OUT 20-Pin SOIC Tube
Lowest to $7.5974
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4001 $69.6004
9+ $14.2771 $128.4939
13+ $13.8309 $179.8017
18+ $13.3848 $240.9264
23+ $12.9385 $297.5855
30+ $11.6001 $348.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess