EN
  • EN
  • DE

MC10165P

Part No MC10165P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ENCODER, 10K SERIES, 8-BIT, ECL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883232-MC10165P
Ultra Librarian 3D Model Ultra Librarian MC10165P CAD Model

Description

The MC10165P is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in a wide array of electronic applications. This component is designed to cater to the demanding needs of modern electronic systems, offering a robust solution for digital signal processing and control tasks.

Key Features

  • High-Speed Operation: The MC10165P is engineered to provide fast switching and processing capabilities, making it ideal for high-speed digital circuits.
  • Low Power Consumption: Despite its high-speed operation, this IC maintains a low power profile, ensuring energy efficiency in your designs.
  • Versatile Voltage Range: It operates over a wide range of voltages, offering flexibility in various power environments and ensuring compatibility with different system architectures.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, the MC10165P is robust and designed to withstand challenging conditions, ensuring a long operational life.
  • Industry Standard Packaging: The component comes in a standard package that is easy to integrate into existing designs without the need for specialized mounting techniques.

Applications

The MC10165P is a versatile component that can be used in a multitude of applications, including:

  • High-speed computing systems
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics

Technical Specifications

ON Semiconductor's MC10165P comes with a set of technical specifications that make it suitable for a broad range of applications:

  • Logic Type: Digital Signal Processor
  • Operating Temperature Range: Specified by the manufacturer
  • Mounting Type: Through-Hole
  • Package / Case: Standardized

In conclusion, the MC10165P from ON Semiconductor is a testament to the company's dedication to providing high-quality, reliable, and efficient integrated circuits. Whether you are designing a complex digital system or simply need a dependable component for signal processing, the MC10165P stands out as an excellent choice for your electronic design needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7103 $64.2618
14+ $8.7884 $123.0376
21+ $8.5135 $178.7835
29+ $8.2386 $238.9194
37+ $7.9649 $294.7013
49+ $7.1402 $349.8698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess