EN
  • EN
  • DE

MC10173L

Part No MC10173L
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX/LATCH 1-ELEMENT ECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634324-MC10173L
Ultra Librarian 3D Model Ultra Librarian MC10173L CAD Model

Description

The MC10173L from ON Semiconductor is a high-performance triple line receiver designed to satisfy the demanding needs of communication and instrumentation systems. This integrated circuit is part of ON Semiconductor's distinguished line of products that are renowned for their reliability and efficiency in processing digital signals.

Key Features

  • Triple Line Receiver: The MC10173L integrates three independent line receivers into a single package, offering compact and efficient design possibilities.
  • High-Speed Performance: Engineered for rapid signal processing, this device is capable of handling high-speed data transmission with ease, making it suitable for advanced communication systems.
  • MECL 10K Series: As part of the MECL 10K series, this line receiver operates with enhanced speed and reduced power consumption, adhering to the stringent standards set for this family of products.
  • Differential Inputs: Equipped with differential inputs, the MC10173L ensures improved noise immunity and signal integrity, which is crucial for maintaining the quality of data in noisy environments.
  • Versatility: The device is versatile in its application and can be used in various digital systems, including but not limited to, data receivers, input/output ports, and bus-oriented systems.

Applications

The MC10173L is adept for use in a range of applications where signal integrity and processing speed are of the essence. Its typical applications include:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Professional communication systems
  • Instrumentation and control systems
  • Computer networking

Technical Specifications

Below are some of the key technical specifications of the MC10173L:

  • Supply Voltage Range: -4.94V to -5.46V
  • Input Voltage Range: -0.5V to -5.5V
  • Operating Temperature Range: 0°C to +75°C
  • Package Type: PDIP-16

ON Semiconductor's commitment to quality ensures that the MC10173L triple line receiver is a reliable and efficient choice for designers looking to enhance the performance of their digital communication systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess