EN
  • EN
  • DE

MC10186P

Part No MC10186P
Manufacturer ON Semiconductor
Description Hex D Master-Slave Flip-Flop with Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217025-MC10186P
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10186P CAD Model

Description

ON Semiconductor MC10186P - High-Performance Quad Line Driver

The ON Semiconductor MC10186P is a versatile and robust integrated circuit designed to function as a high-performance quad line driver. It's a crucial component in digital communication systems, where signal integrity and strength are paramount for reliable data transmission. This device is particularly well-suited for applications that require high-speed and long-distance data transfer, such as telecommunications, networking equipment, and computer interfaces.

The MC10186P is part of ON Semiconductor's advanced series of high-speed logic components, providing users with a reliable solution for driving lines with excellent performance characteristics. It features four independent line drivers in a single package, each capable of converting low-level TTL (Transistor-Transistor Logic) input signals into high-current outputs suitable for driving long cables or high-capacitance loads.

With its ability to operate over a wide voltage range, the MC10186P offers flexibility in system design. The device can handle supply voltages from 4.5V up to 5.5V, making it compatible with most standard TTL power supplies. Additionally, the quad line driver boasts a high noise immunity, ensuring that signals are maintained with clarity and precision, even in electrically noisy environments.

The MC10186P is housed in a durable plastic package, ensuring it can withstand the rigors of industrial environments. Its pin configuration is designed for easy integration into existing circuit designs, and the package is conducive to efficient heat dissipation, which is critical for maintaining performance and reliability during extended periods of operation.

Key features of the MC10186P include its fast propagation delay times, which are essential for high-speed data transmission, and its low power consumption, which helps to minimize the overall power requirements of the system it's used in. Additionally, the device offers short-circuit protection on all outputs, providing an extra layer of safety and reliability for the connected components.

In summary, the ON Semiconductor MC10186P is a high-quality, high-speed quad line driver that offers excellent performance for a wide range of digital communication applications. Its robust design, combined with ON Semiconductor's reputation for reliability, makes it an ideal choice for system designers looking for a dependable solution in demanding environments.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess