EN
  • EN
  • DE

ST72F321J7T6

Part No ST72F321J7T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE | IC MCU 8BIT 48KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Family Part Number ST72F321
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260397-ST72F321J7T6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST72F321J7
Introduction Date February 12, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F321J7T6 CAD Model

Description

STMicroelectronics ST72F321J7T6 Microcontroller

The ST72F321J7T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for a broad range of applications. This 8-bit MCU is based on the ST7 core, operating at a maximum frequency of 8 MHz. It is designed to offer an optimal balance of processing power, reduced power consumption, and advanced peripherals, making it an ideal choice for automotive, industrial, and consumer applications that require sophisticated control and interfacing capabilities.

With 32 Kbytes of Flash program memory, the ST72F321J7T6 provides ample space for complex software routines and algorithms. The Flash memory is also in-circuit programmable, which allows for easy firmware updates and quick prototyping. Additionally, the device comes with 1 Kbyte of RAM, ensuring smooth operation and data handling for various tasks.

The MCU features a wide range of peripherals that enhance its functionality. It includes 10-bit analog-to-digital converters (ADCs) with up to 16 channels, allowing for precise measurement of analog signals. Its robust I/O capabilities include up to 52 multifunctional bidirectional I/O lines, which can be configured to interface with external devices and support various communication protocols.

For communication purposes, the ST72F321J7T6 is equipped with multiple interface options. It has a synchronous serial communication (SSC) interface for high-speed data transfer, an I²C interface for multi-master communications, and a single-wire interface module (SWIM) for debugging and programming purposes.

Security and system integrity are ensured by features like a watchdog timer, which prevents system lock-up, and a clock security system that maintains the device's operation even if the external clock fails. Additionally, the MCU supports low voltage detection, which helps to prevent improper operation during low power conditions.

The ST72F321J7T6 operates over a wide supply voltage range from 3.0V to 5.5V, providing flexibility in power supply design. Its temperature range, from -40°C to 85°C, ensures reliable operation even in harsh environments. With its comprehensive set of features and robust design, the ST72F321J7T6 by STMicroelectronics is a versatile MCU choice for developers looking to create efficient and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6087 $63.6522
14+ $8.7052 $121.8728
21+ $8.4327 $177.0867
29+ $8.1612 $236.6748
37+ $7.8887 $291.8819
49+ $7.0732 $346.5868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess