EN
  • EN
  • DE

MC10198L

Part No MC10198L
Manufacturer ON Semiconductor
Description Monostable Multivibrator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217041-MC10198L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10198L CAD Model

Description

The ON Semiconductor MC10198L is a state-of-the-art Emitter Coupled Logic (ECL) prescaler chip that offers exceptional performance and reliability for a wide range of high-speed digital applications. This advanced integrated circuit is designed to cater to the needs of communication systems, instrumentation, and other sophisticated electronic equipment where precise timing and high frequency are crucial.

Key Features

  • High Frequency Operation: The MC10198L is capable of handling clock frequencies up to several GHz, making it ideal for use in high-speed digital systems.
  • Low Power Consumption: Engineered for efficiency, this prescaler consumes minimal power, which is a critical attribute for battery-powered and energy-sensitive applications.
  • Advanced ECL Technology: Utilizing Emitter Coupled Logic, the MC10198L ensures fast switching times and a high degree of noise immunity, attributes that are essential for reliable operation in challenging environments.
  • Flexible Voltage Operation: It operates over a range of voltage levels, providing designers with the flexibility to integrate it into various system voltage architectures.
  • Durable and Reliable: ON Semiconductor's commitment to quality means that the MC10198L is built to last and perform consistently over its lifetime.

Applications

The MC10198L is suitable for a variety of applications, including:

  • High-speed data communications
  • Wireless infrastructure
  • Test and measurement equipment
  • Military and aerospace electronics
  • Professional audio equipment

Product Specifications

Parameter Value Technology ECL Frequency Range Up to several GHz Operating Voltage Variable Power Consumption Low Package Type PDIP-16, PLCC-20

With its robust design and cutting-edge ECL technology, the ON Semiconductor MC10198L prescaler is an excellent choice for designers looking to create high-performance, reliable, and energy-efficient digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess