EN
  • EN
  • DE

MC10E104FNR2G

Part No MC10E104FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QD 2INP 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type AND/NAND Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 125047-MC10E104FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E104FNR2G CAD Model

Description

ON Semiconductor MC10E104FNR2G: High-Speed Quad 2-Input AND Gate

The MC10E104FNR2G is a high-performance integrated circuit from ON Semiconductor, designed to provide reliable and efficient logical operations in demanding applications. This device is part of the 10E series, specifically crafted for high-speed digital systems where signal integrity and timing precision are paramount.

Key Features

  • Technology: The device is built on ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, ensuring rapid switching times and high signal bandwidth.
  • Configuration: This IC features a quad 2-input AND gate configuration, allowing for the implementation of complex logic functions within a single package.
  • Speed: It boasts a propagation delay time typically less than 1.0 ns, making it suitable for high-speed digital circuits.
  • Power Supply: The MC10E104FNR2G operates with a standard ECL power supply voltage of -4.2V to -5.7V.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range of -40°C to +85°C.
  • Package: Housed in a PLCC-20 package, it offers a compact footprint while allowing for efficient heat dissipation and ease of integration into various circuit designs.

Applications

The MC10E104FNR2G is suitable for a broad range of applications where speed and accuracy are crucial. These include, but are not limited to:

  • High-speed computing and data processing systems
  • Telecommunications and networking equipment
  • Precision timing circuits
  • Instrumentation and test equipment
  • Aerospace and defense systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC10E104FNR2G is manufactured under strict quality control standards and is subjected to rigorous testing to ensure it meets the high-performance criteria required for industrial and commercial applications.

With its combination of speed, compact design, and robust performance, the MC10E104FNR2G from ON Semiconductor is an ideal choice for designers looking to implement high-speed logic functions in their systems.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess