EN
  • EN
  • DE

MC10E431FNR2G

Part No MC10E431FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG TRPL 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 3
Number of Bits per Element 1
Max Frequency 1.1GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 132mA
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 28-LCC (J-Lead)
Win Source Part Number 131230-MC10E431FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10E431FNR2G CAD Model

Description

ON Semiconductor MC10E431FNR2G Overview

The MC10E431FNR2G is a high-performance integrated circuit from ON Semiconductor, designed to meet the demanding requirements of high-speed digital systems. This device is part of ON Semiconductor's 10E series, which is renowned for its speed and reliability in a wide range of applications, including networking, telecommunications, and high-speed computing.

The MC10E431FNR2G is a 5V ECL 4-Bit Differential Line Receiver, which is specifically engineered for high-speed signal reception. The differential line receiver is designed to be used in systems that require the conversion of PECL (Positive Emitter-Coupled Logic) levels to ECL (Emitter-Coupled Logic) levels. This feature makes it an essential component for systems that operate with different logic levels, ensuring compatibility and reliable data transmission.

Constructed using ON Semiconductor's advanced bipolar technology, the MC10E431FNR2G offers a combination of high-speed operation and minimal power consumption. The device is capable of handling data rates that are significantly higher than standard ECL line receivers, making it an ideal choice for applications that require fast data processing and high bandwidth.

The MC10E431FNR2G comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, which saves valuable board space without compromising performance. The package is designed for surface-mount technology (SMT), allowing for efficient assembly and manufacturing of electronic devices. Additionally, it features an industrial operating temperature range, ensuring reliable performance in a variety of environmental conditions.

Key features of the MC10E431FNR2G include its differential inputs, which are optimized for minimal skew and pulse distortion, and its fail-safe open input default state. This ensures that the device remains in a known state if inputs are left open accidentally. The receiver also provides a VBB reference voltage output, which can be used for single-ended input conditions or DC-coupled system designs.

In summary, the MC10E431FNR2G from ON Semiconductor is a robust and versatile component that offers exceptional performance for systems requiring high-speed differential signal processing. Its advanced features and reliable operation make it a valuable asset in a multitude of electronic applications.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9346 $59.6730
12+ $9.7932 $117.5184
19+ $9.4872 $180.2568
26+ $9.1811 $238.7086
33+ $8.8750 $292.8750
44+ $7.9568 $350.0992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess